1.1 This test method covers the measurement of mass per unit area of machine-made woven, knitted, and tufted pile yarn floor covering both before and after an adhesive-back coating application.
1.2 This test method encompasses three techniques for determination of mass per unit area as applicable:
1.2.1 Section 7, for determining total mass per unit area, applies to both coated and uncoated (unfinished) pile floor coverings.
1.2.2 Section 8, for determining component mass per unit area, applies only to uncoated (unfinished) pile yarn floor coverings.
1.2.3 Section 9, for determining pile yarn mass per unit area, applies only to back-coated, or finished, pile yarn floor coverings.
1.3 Determination of mass per unit area of pile yarn floor coverings was previously contained within Test Methods . For user convenience, Subcommittee D 13.21 subdivided Test Methods into separate standards, of which this test method is one.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in 9.5.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5848-10e1 |
| Product Name | Standard Test Method for Mass Per Unit Area of Pile Yarn Floor Coverings (Withdrawn 2019) |