1.1 This test method covers the determination of filterable and nonfilterable matter in drinking, surface, and saline waters, domestic and industrial wastes. The practical range of the determination of nonfilterable particulate matter is 4 to 20 000 mg/L. The practical range of the determination of filterable matter is 10 to 20 000 mg/L.
1.2 Since the results measured by this test are operationally defined, careful attention must be paid to following the procedure as specified.
1.3 This method for the determination of nonfilterable matter (TSS) must not be used when water samples were collected from open channel flow. For the determination of matter collected in open channel flow use Test Methods D 3977.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 9.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5907-09 |
| Product Name | Standard Test Method for Filterable and Nonfilterable Matter in Water |