ASTM International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 60 70 80 90 100 104 105 106 107 108 109 110 111 112 113 114 115 116 120 130 140 150 160 170 182
Product Name Notes
1.1 Either of two test methods are used to determine the melting temperature of thermoplastic fibers, yarns, or threads. 1.2 Method 1 can be used to determine melting temperatures for...
1.1 Either of two test methods are used to determine the melting temperature of thermoplastic fibers, yarns, or threads. 1.2 Method 1 can be used to determine melting temperatures for...
1.1 Environmental performance shall be measured using the life-cycle assessment (LCA) approach. LCA is a "cradle-to-grave" approach that evaluates all stages in the life of a product, including raw material...
1.1 Purpose and Application: 1.1.1 This guide summarizes the technique, equipment, field procedures, data processing, and interpretation methods for the assessment of shallow subsurface conditions using the seismic-reflection method. 1.1.2...
1.1 Purpose and Application: 1.1.1 This guide summarizes the technique, equipment, field procedures, data processing, and interpretation methods for the assessment of shallow subsurface conditions using the seismic-reflection method. 1.1.2...
1.1 Purpose and Application 1.1.1 This guide summarizes the technique, equipment, field procedures, data processing, and interpretation methods for the assessment of shallow subsurface conditions using the seismic-reflection method. 1.1.2...
1.1 The purpose of this quantitative test method is to provide a means of determining the swell volume plantago insularis (Ovata, Psyllium). 1.2 The volume of swell reflects the amount...
1.1 The scope and purpose of this guidance is to present a variety of statistical approaches for assessment, compliance and corrective action environmental monitoring programs. Although the methods provided here...
1.1 These test methods cover the creep behavior of intact soft and hard rock core in fixed states of stress and temperature. They specify the apparatus, instrumentation, and procedures for...
1.1 These test methods cover the creep behavior of intact weak and hard rock core in fixed states of stress at ambient (room) or elevated temperatures. For creep behavior at...
1.1 This classification covers plasticized cellulose acetate thermoplastic compounds suitable for injection molding and extrusion. It does not include materials compounded for special application. Recycled plastics based on cellulose acetate...
1.1 This classification system covers requirements for cellulose acetate thermoplastic compounds plasticized with either diethyl phthalate or dimethyl phthalate and are suitable for injection molding and extrusion. These compounds have...
1.1 This guide covers a selection of methodologies for the determination of bacterial endotoxin on gloves when such a determination is appropriate. 1.2 As bacteria may continue to grow on...
1.1 This guide covers a selection of methodologies for the determination of bacterial endotoxin on gloves when such a determination is appropriate. 1.2 As bacteria may continue to grow on...
1.1 This guide covers and provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental applications. 1.2 This guide...
1.1 This guide covers and provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental applications. 1.2 This guide...
1.1 This guide covers procedures for the application of brush or roller, or both, applied paint films to sealed wallboard for evaluating application properties. 1.2 Because both the application and...
1.1 This guide covers several comparable procedures for the quantitative chemical analysis of up to 29 elements in fluid catalytic cracking (FCC) catalyst by X-ray fluorescence spectrometry (XRF). Additional elements...
1.1 This guide covers the procedures for evaluating and preparing non-aggregate surfaced membranes for the application of a coating. It does not address design, construction, or installation issues regarding the...
1.1 This guide covers the quality assurance (QA) methods that may be used to assure the validity of data obtained during the sampling of a ground-water monitoring well. QA is...
1.1 This guide covers the quality assurance (QA) methods that may be used to assure the validity of data obtained during the sampling of a groundwater monitoring well. QA is...
1.1 This guide covers the removal of test specimens from spray polyurethane foam (SPF) roofing systems in the field for the purpose of examination of an existing system and/or quality...
1.1 This guide delineates recommendations for development of procedures and criteria for designation of an individual as a Nuclear Coatings Specialist involved in coating work in nuclear facilities. The Nuclear...
1.1 This guide delineates recommendations for development of procedures and criteria for designation of personnel as a Nuclear Coatings Specialist involved in work in nuclear facilities. The Nuclear Coatings Specialist...
1.1 This guide describes methods for determining and evaluating causes of water leakage in low-sloped roofs. For this purpose, water penetration is considered leakage and therefore problematic, is causing or...
1.1 This guide describes methods for determining and evaluating causes of water leakage in low-sloped roofs. For this purpose, water penetration is considered leakage and therefore problematic; is causing or...
1.1 This guide describes procedures for the application of brush or roller, or both, applied paint films to sealed wallboard for evaluating application properties. 1.2 Because both the application and...
1.1 This guide describes procedures for the application of brush or roller, or both, applied paint films to sealed wallboard for evaluating application properties. 1.2 Because both the application and...
1.1 This guide describes the application of acoustic remote sensing for measuring atmospheric wind and turbulence profiles. It includes a summary of the fundamentals of atmospheric sound detection and ranging...
1.1 This guide is intended to assist in the identification and application of the most appropriate ASTM and associated standards for the assessment, development of specifications, and selection of medical...
1.1 This index test method establishes the guidelines, requirements and procedures for evaluating the ability of unvegetated rolled erosion control products (RECPs) to protect soils from simulated rainfall (rain splash)...
1.1 This practice covers a basic method for evaluating the performance of anti-graffiti products on mineral building substrates by a series of increasingly abrasive cleaning methods. The anti-graffiti materials are...
1.1 This practice covers guidance and direction to suppliers, reclaimers, purchasers, and users in the handling, transportation, and storage of HCFC Blend B. 1.2 The values stated in inch-pound units...
1.1 This practice covers guidance and direction to suppliers, reclaimers, purchasers, and users in the handling, transportation, and storage of HCFC Blend B. 1.2 The values stated in inch-pound units...
1.1 This practice covers the compatibility of mixtures of turbine lubricating oils as defined by Specification D4304. The methods compare properties of specific mixtures with those of the neat oils...
1.1 This practice covers the compatibility of mixtures of turbine lubricating oils of the same ISO VG grade and type as defined by Specification D 4304. The Tier 1 method...
1.1 This practice covers the compatibility of mixtures of turbine lubricating oils of the same ISO VG grade and type as defined by Specification D4304. The Tier 1 method compares...
1.1 This practice covers the determination of the relative service life of fluid traffic marking materials such as paint, thermoplastic, epoxy, and polyester products under actual road conditions using transverse...
1.1 This practice covers the evaluation of the degree to which a latex paint resists the formation of efflorescence and alkali burnout on the exposed paint surface. 1.2 This practice...
1.1 This practice covers the evaluation of the degree to which a latex paint resists the formation of efflorescence and alkali burnout on the exposed paint surface. 1.2 This practice...
1.1 This practice covers the micro-vacuum collection of surface dust for subsequent determination of metals and metalloids. The primary intended application is for sampling from soft, rough, or porous surfaces.
1.1 This practice covers the micro-vacuum collection of surface dust for subsequent determination of metals. The primary intended application is for sampling from soft, rough, or porous surfaces. 1.2 Micro-vacuum...
1.1 This practice covers the micro-vacuum collection of surface dust for subsequent determination of metals. The primary intended application is for sampling from soft, rough, or porous surfaces. 1.2 Micro-vacuum...
1.1 This practice covers the mix design of open-graded friction course (OGFC) using the Superpave Gyratory Compactor (SGC) or other suitable forms of compaction. The OGFC asphalt mixture design is...
1.1 This practice covers the mix design of open-graded friction course (OGFC) using the superpave gyratory compactor (SGC) or other suitable forms of compaction. The OGFC mix design is based...
1.1 This practice covers the procedures for calculating the estimated kinematic viscosity of a blend of two or more petroleum products, such as lubricating oil base stocks, fuel components, residua...
1.1 This practice covers the procedures for calculating the estimated kinematic viscosity of a blend of two or more petroleum products, such as lubricating oil base stocks, fuel components, residual...
1.1 This practice covers the procedures to be followed in the preparation (by abrasive blast cleaning) of hot rolled steel panels for laboratory testing of coatings. 1.2 This standard practice...
1.1 This practice covers the procedures to be followed in the preparation (by abrasive blast cleaning) of hot rolled steel panels for laboratory testing of coatings. 1.2 This standard practice...
1.1 This practice covers the sorting of natural rubber bales of TSR10 or TSR20 in the factory according to their predicted processing performance based on differences in viscoelastic properties. 1.2...
1.1 This practice covers the sorting of natural rubber bales of TSR10 or TSR20 in the factory according to their predicted processing performance based on differences in viscoelastic properties. 1.2...
1.1 This practice describes the nondestructive measurement of the dry film thickness of nonmagnetic coatings applied to the surface of ferrous metals using magnetic gages and the nondestructive measurement of...
1.1 This practice describes the use of magnetic and eddy current gages for dry film thickness measurement. This practice is intended to supplement the manufacturers’ instructions for the manual operation...
1.1 This practice describes the use of magnetic and eddy current gages for dry film thickness measurement. This practice is intended to supplement the manufacturers' instructions for the manual operation...
1.1 This practice determines the ability of an adhesive to withstand repeated freezing and thawing cycles at specific temperatures without any significant change in physical properties. 1.2 The values stated...
1.1 This practice determines the ability of an adhesive to withstand repeated freezing and thawing cycles at specific temperatures without any significant change in physical properties. 1.2 The values stated...
1.1 This practice is for the evaluation of coatings used in below grade applications to resist the passage of water through concrete block. 1.2 The values stated in SI units...
1.1 This practice is for the evaluation of coatings used in below grade applications to resist the passage of water through concrete block. 1.2 The values stated in SI units...
1.1 This practice is intended for determining volatile organic compound (VOC) emissions from materials and products using emission cells. It can be applied in principle to most construction materials and...
1.1 This practice provides for the separation and identification of monomeric plasticizers in poly (vinyl chloride) (PVC) compounds by gas chromatography (GC). 1.2 The text of this practice references notes...
1.1 This practice provides for the separation and identification of monomeric plasticizers in poly (vinyl chloride) (PVC) compounds by gas chromatography (GC). 1.2 The text of this practice references notes...
1.1 This practice provides for the separation and identification of monomeric plasticizers in poly (vinyl chloride) (PVC) compounds by gas chromatography (GC). 1.2 The values in SI units are to...
1.1 This specification covers benzene for use with zeolite based catalysts. 1.2 The following applies to all specified limits in this specification: for purposes of determining conformance with this specification,...
1.1 This specification covers compression molding thermosetting compounds consisting of a melamine-formaldehyd e resin binder, with or without other resins, intimately combined with fillers, pigments, and any chemical agents needed.
1.1 This specification covers compression molding thermosetting compounds consisting of a urea-formaldehyde resin binder intimately combined in the uncured or partially cured condition with fillers, pigments, and other chemical agents.
1.1 This specification covers cumene (isopropylbenzene) manufactured using a zeolite catalyst process. 1.2 The following applies to all specified limits in this specification: for purposes of determining conformance with this...
1.1 This specification covers generally recognized requirements for the cautionary labeling to be placed on extension poles manufactured or sold, or both, for the use with paint preparation and application...
1.1 This specification covers laminated thermosetting materials consisting of two or more plies or layers of reinforcing material bonded by a thermosetting synthetic resin. Examples of such reinforcement are cellulose...
1.1 This specification covers requirements for cellulose acetate thermoplastic compounds plasticized with either diethyl phthalate or dimethyl phthalate and are suitable for injection molding and extrusion. These compounds have an...
1.1 This specification covers requirements for plasticized cellulose acetate butyrate thermoplastic compounds suitable for injection molding and extrusion. These compounds have a butyryl content of not less than 35% and...
1.1 This specification covers vulcanized fibre (Note 1) sheets, round rods, and round tubes of such grades suitable for use as electrical insulation. Note 1-The variant spelling "fibre" has been...
1.1 This standard guide provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental applications. 1.2 This guide includes...
1.1 This standard is the compilation of all terminology developed by Subcommittee D-13.11 on Cotton Fibers. 1.2 This terminology is unique to the Cotton Fibers industry. Meanings of the same...
1.1 This standard is the compilation of all terminology developed by Subcommittee D13.11 on Cotton Fibers. 1.2 This terminology is unique to the Cotton Fibers industry. Meanings of the same...
1.1 This standard is the compilation of all terminology developed by Subcommittee D13.11 on Cotton Fibers. 1.2 This terminology is unique to the Cotton Fibers industry. Meanings of the same...
1.1 This standard practice covers the mix design of open-graded friction course (OGFC) using the superpave gyratory compactor (SGC) or other suitable forms of compaction. The OGFC mix design is...
1.1 This standard test method uses a simulated in-use study to measure the drop size by weight and to determine the number of drops per container for solutions and suspensions...
1.1 This terminology includes all of those terms which relate to frozen soils and rocks. 1.2 It is based on: a list of definitions drawn up by ASTM Sub-Committee D18.19;
1.1 This terminology includes all of those terms which relate to frozen soils and rocks. 1.2 It is based on: a list of definitions drawn up by ASTM Sub-Committee D18.19...
1.1 This terminology includes all of those terms which relate to frozen soils and rocks. 1.2 It is based on: a list of definitions drawn up by ASTM Sub-Committee D18.19;
1.1 This test method covers a laboratory procedure for determining the no-pick-up time of a traffic paint. The method uses a wheel consisting of a metal cylinder with rubber O-rings.
1.1 This test method covers a laboratory procedure for determining the no-pick-up time of pavement markings. The method uses a wheel consisting of a metal cylinder with rubber O-rings. The...
1.1 This test method covers a laboratory test for determining the no-pick-up time of a traffic paint by a rubber wheel. 1.2 The values stated in inch-pound units are to...
1.1 This test method covers a laboratory test for determining the no-pick-up time of a traffic paint by a rubber wheel. 1.2 The values stated in SI units are to...
1.1 This test method covers a means of determining the resilience of rubber, within a range of impact strain and strain rate, by means of the impacting and measuring apparatus...
1.1 This test method covers a procedure for quantifying the maximum flocculation ratio of the asphaltenes in the oil and the peptizing power of the oil medium, by an automatic...
1.1 This test method covers a procedure for the determination of both total collected particulate matter and extractable mass metal removal fluid aerosol concentrations in the range of 0.05 to...
1.1 This test method covers a procedure for the determination of both total collected particulate matter and extractable mass metalworking fluid aerosol concentrations in the range of 0.07 to 5...
1.1 This test method covers an automated procedure involving titration and optical detection of precipitated asphaltenes for determining the stability and compatibility parameters of refinery residual streams, residual fuel oils,...
1.1 This test method covers an engine test procedure for evaluating diesel engine oils for performance characteristics in a diesel engine equipped with exhaust gas recirculation, including viscosity increase and...
1.1 This test method covers compression residual strength properties of multidirectional polymer matrix composite laminated plates, which have been subjected to quasi-static indentation per Test Method D 6264 or drop-weight...
1.1 This test method covers compression residual strength properties of multidirectional polymer matrix composite laminated plates, which have been subjected to quasi-static indentation per Test Method D 6264/D 6264M or...
1.1 This test method covers compression residual strength properties of multidirectional polymer matrix composite laminated plates, which have been subjected to quasi-static indentation per Test Method D6264/D6264M or drop-weight impact...
1.1 This test method covers determination of nonylphenol (NP), nonylphenol ethoxylate (NP1EO), nonylphenol diethoxylate (NP2EO), octylphenol (OP), and bisphenol A (BPA) that are partitioned into organic solvent, separated using gas...
1.1 This test method covers how to measure the apparent viscosity of used and soot-containing engine oils at low temperatures. 1.2 A shear rate of approximately 0.2 s-1 is...
1.1 This test method covers how to measure the apparent viscosity of used and soot-containing engine oils at low temperatures. 1.2 A shear rate of approximately 0.2 s-1 is...
1.1 This test method covers hydraulic conductivity compatibility testing of saturated soils in the laboratory with aqueous solutions that may alter hydraulic conductivity (for example, waste related liquids) using a...
1.1 This test method covers the creep behavior of intact soft and hard rock core in fixed states of stress and temperature. It specifies the apparatus, instrumentation, and procedures for...
1.1 This test method covers the damage resistance of multidirectional polymer matrix composite laminated plates subjected to a drop-weight impact event. The composite material forms are limited to continuous-fiber reinforced...
1.1 This test method covers the determination of bulk crush strength of a bed of formed catalyst particles 1/32 to 3/16 in. (0.8 to 4.8 mm) in diameter and is...
1.1 This test method covers the determination of bulk crush strength of a bed of formed catalyst particles 1/32 to 3/16 in. (0.8 to 4.8 mm)...
1.1 This test method covers the determination of effective porosity or effective air voids of compacted mixtures by the use of a vacuum sealing method. 1.2 This method can be...
1.1 This test method covers the determination of effective porosity or effective air voids of compacted mixtures by the use of a vacuum sealing method. 1.2 This method can be...
1.1 This test method covers the determination of impact resistance of new low slope roof membranes when applied directly over rigid insulation or cover board, or structural concrete, lightweight insulating...
1.1 This test method covers the determination of methanol in crude oils by direct injection multidimensional gas chromatography in the concentration range of 15 ppm (m/m) to 900 ppm (m/m).
1.1 This test method covers the determination of methanol in crude oils by direct injection multidimensional gas chromatography in the concentration range of 15 to 900 ppm (m/m). The pooled...
1.1 This test method covers the determination of molecular mass (MM) averages and the distribution of molecular masses for linear atactic polystyrene of narrow molecular mass distribution (MMD) ranging in...
1.1 This test method covers the determination of oil and grease and nonpolar material in water and wastewater by an infrared (IR) determination of dimer/trimer of chlorotrifluoroethyl ene (S-316) extractable...
1.1 This test method covers the determination of oil and grease and nonpolar material in water and wastewater by an infrared (IR) determination of dimer/trimer of chlorotrifluoroethyl ene (S-316)2 extractable...
1.1 This test method covers the determination of relative density by water displacement of hard pitches and asphalts with softening points above 70?°C. 1.2 The relative density of hard pitch...
1.1 This test method covers the determination of selected elements in middle distillate fuels by inductively coupled plasma atomic emission spectrometry (ICP-AES). The specific elements are listed in . The...
1.1 This test method covers the determination of selected elements in middle distillate fuels by inductively coupled plasma atomic emission spectrometry (ICP-AES). The specific elements are listed in Table 1.
1.1 This test method covers the determination of the boiling range distribution of gasoline and liquid gasoline blending components. It is applicable to petroleum products and fractions with a final...
1.1 This test method covers the determination of the corrosiveness to copper of aviation gasoline, aviation turbine fuel, automotive gasoline, natural gasoline, or other hydrocarbons having a vapor pressure no...
1.1 This test method covers the determination of the flash point of fuels including diesel/biodiesel blends, lube oils, solvents, and other liquids by a continuously closed cup tester utilizing a...
1.1 This test method covers the determination of the flash point of fuels, lube oils, solvents and other liquids by a continuously closed cup tester utilizing a specimen size of...
1.1 This test method covers the determination of the flash point of fuels, lube oils, solvents, and other liquids by a continuously closed cup tester utilizing a specimen size of...
1.1 This test method covers the determination of the holding strength of a prong-ring to the socket or stud of a snap fastener using a tensile testing machine (Option 1)...
1.1 This test method covers the determination of the purity of isophorone. This method also determines the impurities of the material in concentration level less than 0.5 mass %, which...
1.1 This test method covers the determination of the purity of isophorone. This method also determines the impurities of the material in concentration level less than 0.5 mass?%, which may...
1.1 This test method covers the determination of the purity of isopropylbenzene (cumene) by gas chromatography. Calibration of the gas chromatography system is done by the external standard calibration technique.
1.1 This test method covers the determination of the red dye concentration of aviation turbine fuel and kerosine and the estimation of the Saybolt color of undyed and red dyed...
1.1 This test method covers the determination of the shear properties of high-modulus fiber-reinforced composite materials by clamping the ends of a V-notched specimen between two pairs of loading rails.
1.1 This test method covers the determination of the specific gravity (relative density) and density of semi-solid asphalt binder by use of a pycnometer. Note 1: An alternate method for...
1.1 This test method covers the determination of the specific gravity and density of semi-solid bituminous materials, asphalt cements, and soft tar pitches by use of a pycnometer.
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels and aviation gasoline. 1.2 The reporting range of freezing...
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels and aviation gasoline. 1.2 This test method is designed...
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels. 1.2 This test method is designed to cover the...
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels. 1.2 This test method is designed to cover the...
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels. Note 1-This test method describes an alternative procedure and...
1.1 This test method covers the determination of the temperature below which solid hydrocarbon crystals may form in aviation turbine fuels. Note 1: This test method describes an alternative procedure...
1.1 This test method covers the evaluation of heat transfer of textile materials which are used as thermal barriers when exposed to a calibrated convective and radiant energy heat source...
1.1 This test method covers the evaluation of the formability and adhesion of factory applied thin film organic coatings on steel having coating thicknesses of 2.5 to 10 microns (0.10...
1.1 This test method covers the evaluation of the formability and adhesion of factory applied thin film organic coatings on steel having coating thicknesses of 2.5?microns to 10 microns (0.10?mils...
1.1 This test method covers the evaluation of the formability and adhesion of factory applied thin film organic coatings on steel with thicknesses of 2.5 to 10 microns (0.10 to...
1.1 This test method covers the evaluation of the shear stability of polymer-containing fluids. The test method measures the viscosity loss, in mm2/s and percent, at 100 °C...
1.1 This test method covers the evaluation of the shear stability of polymer-containing fluids. The test method measures the viscosity loss, in mm2/s and percent, at 100°C of...
1.1 This test method covers the evaluation of the shear stability of polymer-containing fluids. The test method measures the viscosity loss, in mm2/s and percent, at 100?°C of...
1.1 This test method covers the evaluation of the shear stability of polymer-containing fluids. The test method measures the viscosity loss, in mm2/s and percent, at 100C of...
1.1 This test method covers the measurement of movement due to cyclic thermal exposure of SBS (styrene-butadiene-s tyrene)-modified bituminous sheets with a factory-applied metal foil surface. 1.2 The values stated...
1.1 This test method covers the measurement of movement due to cyclic thermal exposure of SBS (styrene-butadiene-s tyrene)-modified bituminous sheets with a factory-applied metal foil surface. 1.2 The values stated...
1.1 This test method covers the measurement of rust creepage area from a scribe line on painted/coated flat test panels after exposure to corrosive environments. This test method has the...
1.1 This test method covers the measurement of shives in retted flax. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement...
1.1 This test method covers the measurement of shives in retted flax. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement...
1.1 This test method covers the measurement of shives in retted flax. 1.2 UnitsThe values stated in either SI units or inch-pounds are to be regarded separately as a standard.
1.1 This test method covers the measurement of the ability of a material to capture ammonia. 1.2 This test method is intended primarily for testing grafted polyolefin materials used as...
1.1 This test method covers the on-line determination of soluble silica in water by colorimetric analysis using the molybdenum blue method, also known as the heteropoly blue method. 1.2 This...
1.1 This test method covers the on-line determination of soluble silica in water by colorimetric analysis using the molybdenum blue method, also known as the heteropoly blue method. 1.2 This...
1.1 This test method covers the oxidation stability of lubricants by thin-film oxygen uptake (TFOUT) Catalyst B. This test method evaluates the oxidation stability of petroleum products, and it was...
1.1 This test method covers the oxidation stability of lubricants by thin-film oxygen uptake (TFOUT) Catalyst B. This test method was originally developed as a screening test to indicate whether...
1.1 This test method covers the pretreatment, test conditions, apparatus, and procedure to determine the ionic resistivity, commonly referred to in the battery industry as electrical resistance (ER) of an...
1.1 This test method covers the procedure for the measurement of the Superpave Gyratory Compactor (SGC) internal angle of gyration using an instrument capable of simulating loading conditions similar to...
1.1 This test method covers the procedure to determine the mass of deposit formed on a specially constructed test rod exposed to repetitive passage of 8.5 g of engine oil...
1.1 This test method covers the procedure to determine the mass of deposit formed on a specially constructed test rod exposed to repetitive passage of 8.5?g of engine oil over...
1.1 This test method covers the procedures for determining the in-place density and relative compaction of asphalt pavement mixtures by an electromagnetic surface contact device by measuring changes in the...
1.1 This test method covers the procedures for determining the in-place density and relative compaction of bituminous concrete pavement paving mixtures by an electromagnetic surface contact device by measuring changes...
1.1 This test method covers the quantitative measurement, either in the laboratory or in the field, of how easily asphaltene-containin g heavy fuel oils diluted in toluene phase separate upon...
1.1 This test method describes a shop or field procedure for determination of four roughness characteristics of surfaces prepared for painting by abrasive blasting. The procedure uses a portable skidded...
1.1 This test method describes a shop or field procedure for determination of roughness characteristics of surfaces prepared for painting by abrasive blasting. The procedure uses a portable skidded or...
1.1 This test method describes the determination of metals and contaminants in insulating oils by inductively coupled plasma atomic emission spectrometry (ICP-AES). The specific elements are listed in Table 1.
1.1 This test method describes the procedures to determine the gassing characteristics due to thermal stress at 120°C of insulating liquids specifically and without the influence of other electrical apparatus...
1.1 This test method describes the procedures to determine the low temperature (120C) gassing characteristics of insulating liquids specifically and without the influence of other electrical apparatus materials or electrical...
1.1 This test method determines the amount of creep exhibited by self-lubricating bushings exposed to a high load for an extended period of time. 1.2 This test method is designed...
1.1 This test method determines the damage resistance of multidirectional polymer matrix composite laminated plates subjected to a drop-weight impact event. The composite material forms are limited to continuous-fiber reinforced...
1.1 This test method employs photographic reference standards to evaluate the degree of blistering that may develop when paint systems are subjected to conditions which will cause blistering. While primarily...
1.1 This test method evaluates an important characteristic of polyolefin or other fibrous nonwoven sheet material intended for use in alkaline battery separator applications. The hydrophilic properties of the material...
1.1 This test method measures the force needed to cause separation of the components of a roofing or a waterproofing membrane system normal (perpendicular) to the plane of the membrane.
1.1 This test method presents the procedures used for determining the quality of bituminous geomembrane bonded seams subjected to a shear test. It describes a destructive quality control test used...
1.1 This test method presents the procedures used for determining the quality of prefabricated bituminous geomembrane (PBGM) bonded seams subjected to a shear test. It describes a destructive quality control...
1.1 This test method provides an instrumental method for measuring the CIELAB color and Yellowness Index (YI) of liquid polyurethane raw materials. The CIELAB and YI results are derived from...
D 1.1 This test method covers the procedure to determine the mass of deposit formed on a specially constructed test rod exposed to repetitive passage of 8.5 g of engine...
Method of Test for Light Sensitivity of Traffic Paint (Withdrawn 1957)
Method of Test for Light Sensitivity of Traffic Paint
Specification for Vinyl Chloride Polymer and Copolymer Rigisdheets (Withdrawn 1962)
Standard Method of Evaluating Degree of Blistering of Paints
Standard Practice for Evaluating Compatibility of Mixtures of Turbine Lubricating Oils
This specification addresses the requirements for polyethylene stay in place forms for end walls or head walls for use with standard storm drainage systems. The wall form system consists of...
This specification covers a procedure for evaluating metal devices used for wood-to-wood, wood-to-concrete, wood-to-concrete masonry, and wood-to-steel joist, beam, and girder connections. It describes test methods for evaluating the capacities...
This specification covers benzene for use with zeolite based catalysts. Tests shall be performed to determine the property requirements of benzene in accordance to the following test methods: benzene weight...
This specification covers compression molding, thermosetting, melamine-formaldehyd e molding compounds, resin binder, with or without other resins, intimately combined with fillers, pigments, and any chemical agents needed. The molding compounds...
This specification covers cumene (isopropylbenzene) manufactured via a zeolite catalyst process. Cumene shall conform to the following requirements: purity weight percent, alpha-methylstrene, benzene, cumene hydroperoxide, diisopropylbenzenes, ethylbenzene, i-butylbenzene, n-butylbenzene, s-...
This specification covers fiber or fabric reinforced nonvulcanized white polymeric sheet made from polyisobutylene (PIB) intended for use as a single-ply roof membrane exposed to the weather. In-place roof systems...
This specification covers joint and crack sealants of the hot applied, jet fuel resistant type intended for use in sealing joints and cracks in Portland cement concrete in areas that...
This specification covers non-floating products made from plastics (including packaging and coatings) that are designed to be biodegradable under the marine environmental conditions of aerobic marine waters or anaerobic marine...
This specification covers requirements for HCFC Blend B as a fire-fighting medium. The fill density of HCFC Blend B within a container should not exceed that needed to achieve complete...
This specification covers requirements for plasticized cellulose acetate butyrate thermoplastic compounds suitable for injection molding and extrusion. These compounds have a butyryl content less than 38 % and an acetyl...
This specification covers the testing and requirements for two types of compression-molding, thermosetting urea-formaldehyde molding compounds. Type 1 are general purpose molding compounds with alpha-cellulose fillers, while, Type 2 are...
This specification covers vulcanized fibres in sheet, round rod, and round tube forms of bone, commercial, and electrical insulation grades. Fibres shall be tested appropriatedly and consequently conform to specified...
This specification establishes the manufacture, property requirements, and testing of several grades of laminated thermosetting materials consisting of two or more plies or layers of reinforcing material such as cellulose...
This test method covers the determination of retained blowing agent in extruded polystyrene foam. The internal standard preparation procedures of the material are presented in details. The procedures for determination...

<< Prev Next >>