1.1 This practice covers an analytical procedure for determining the transmissivity, storage coefficient, and ratio of vertical to horizontal hydraulic conductivity of a confined aquifer using observation well drawdown measurements from a constant-rate pumping test. This practice uses data from a minimum of four partially penetrating, recommended to be positioned observation wells around a partially penetrating control well.
1.2 The analytical procedure is used in conjunction with the field procedure in Test Method D4050.
1.3 Limitations-The limitations of the technique for determination of the horizontal and vertical hydraulic conductivity of aquifers are primarily related to the correspondence between the field situation and the simplifying assumption of this practice.
1.4 Units-The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are mathematical conversions, which are provided for information purposes only and are not considered standard. The reporting of results in units other than inch-pound shall not be regarded as nonconformance with this standard.
1.5 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026, unless superseded by this standard.
1.6 The procedures used to specify how data are collected/recorded or calculated in this standard are regarded as the industry standard. In addition, they are representative of the significant digits that generally should be retained. The procedures used do not consider material variation, purpose for obtaining the data, special purpose studies, or any considerations for the user’s objective; and it is common practice to increase or reduce the significant digits of reported data to be commensurate with these considerations. It is beyond the scope of this standard to consider significant digits used in analysis method or engineering design.
1.7 This practice offers a set of instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of the practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without the consideration of a project’s many unique aspects. The word “Standard” in the title of this document means only that the document has been approved through the ASTM consensus process.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.9 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5850-20 |
| Product Name | Standard Practice for (Analytical Procedure) Determining Transmissivity, Storage Coefficient, and Anisotropy Ratio from a Network of Partially Penetrating Wells |