1.1 These test methods describe the determination of several stages and the rate of dry-film formation of organic coatings using straight line and circular mechanical drying-time recording devices. The use of mechanical recorders is valuable in comparing the drying behavior of coatings of the same generic type, allowing that one coating may form a gel or resist tearing at a faster rate than another.
1.2 Drying time measured using the mechanical recorders may differ from those found using conventional methods, such as Test Method D1640 or ISO 9117-3 (formerly ISO 1517).
1.3 The values stated in SI are to be regarded as the standard. The values given in parentheses are provided for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5895-25 |
| Product Name | Standard Test Methods for Evaluating Drying or Curing During Film Formation of Organic Coatings Using Mechanical Recorders |