1.1 This test method covers a procedure for the determination of the oxidative induction time (OIT) of polyolefin geosynthetics using high pressure differential scanning calorimetry.
1.2 The focus of the test is on geomembranes, but geogrids, geonets, geotextiles, and other polyolefin-related geosynthetics are also suitable for such evaluation.
1.3 This test method measures the oxidative induction time associated with a given test specimen at a specified temperature and pressure.
1.4 This is an accelerated test for highly stabilized materials. It is applicable only to material whose OIT values under 3.4 MPa of oxygen is greater than 30 min at 150°C.
1.5 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5885-97 |
| Product Name | Standard Test Method for Oxidative Induction Time of Polyolefin Geosynthetics by High-Pressure Differential Scanning Calorimetry |