1.1 These test methods cover the determination of nickel, vanadium, iron, and sodium in crude oils and residual fuels by flame atomic absorption spectrometry (AAS). Two different test methods are presented.
1.2 Procedure A, Sections 8-14\u2014Flame AAS is used to analyze a sample that is decomposed with acid for the determination of total Ni, V, and Fe.
1.3 Procedure B, Sections 15-20\u2014Flame AAS is used to analyze a sample diluted with an organic solvent for the determination of Ni, V, and Na. This test method uses oil-soluble metals for calibration to determine dissolved metals and does not purport to quantitatively determine nor detect insoluble particulates. Hence, this test method may underestimate the metal content, especially sodium, present as inorganic sodium salts.
1.4 The concentration ranges covered by these test methods are determined by the sensitivity of the instruments, the amount of sample taken for analysis, and the dilution volume. A specific statement is given in Note 1.
1.5 For each element, each test method has its own unique precision. The user can select the appropriate test method based on the precision required for the specific analysis.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard, unless specifically stated. Other units that appear in this standard are included for information purposes only or because they are in embedded pictures that cannot be edited.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific warning statements are given in 8.1, 9.2, 9.5, 11.2, 11.4, and 16.1.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5863-22 |
| Product Name | Standard Test Methods for Determination of Nickel, Vanadium, Iron, and Sodium in Crude Oils and Residual Fuels by Flame Atomic Absorption Spectrometry |