1.1 This practice provides specific, mandatory requirements for incorporating quality control (QC) procedures into all test methods under the jurisdiction of Committee D19.
1.2 ASTM International has adopted the following:
1.3 Required QC sections in all applicable test methods are intended to achieve two goals. First, users of Committee D19 test methods will be able to demonstrate a minimum competency in the performance of these test methods by comparison with collaborative study data. Second, all users of test methods will be required to perform a minimum level of QC as part of proper implementation of these test methods to ensure ongoing competency.
1.4 This practice contains the primary requirements for QC of a specific test method. In many cases, it may be desirable to implement additional QC requirements to assure the desired quality of data.
1.5 The specific requirements in this practice may not be applicable to all test methods. These requirements may vary depending on the type of test method used as well as the analyte being determined and the sample matrix being analyzed.
1.5.1 If there are compelling reasons why any of the specific QC requirements listed in this practice are not applicable to a specific test method, these reasons shall be documented in the QC section of the test method.
1.5.2 With the approval of Committee D19 on the recommendation of the D19 Results Advisor or equivalent and the Technical Operations section of the Executive Subcommittee, a statement giving the compelling reasons why compliance with all or specific points of this practice cannot be achieved will meet the requirements of both ASTM and this practice.
1.6 This practice is for use with quantitative test methods and may not be applicable to qualitative test methods.
1.7 Presently, this practice is applicable primarily to chemical test methods. It is intended that, in future revisions, the practice will be expanded to include other test methods such as microbiological test methods.
1.8 Units\u2014The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.9 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5847-22 |
| Product Name | Standard Practice for Writing Quality Control Specifications for Standard Test Methods for Water Analysis |