ASTM International Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology ASTM D5857-08

Description
This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elasto mer compounds produced with or without the addition of impact modifiers (ethylene-propylene rubber, polyisobutylene rubber, and butyl rubber, and so forth), colorants, stabilizers, lubricants, fillers, or reinforcements. Unreinforced polypropylene materials are classified into groups in accordance with basic composition. These groups are subdivided into classes and grades. The plastic composition shall be uniform and shall conform to the requirements specified. Tests shall be performed to determine the properties of the material in accordance with the following test methods: flow rate; tensile strength; flexural modulus; Charpy impact resistance; falling mass impact resistance; temperature of deflection under load; and multiaxial impact ductile-brittle transition temperature.
Request a Quote
Description
This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elasto mer compounds produced with or without the addition of impact modifiers (ethylene-propylene rubber, polyisobutylene rubber, and butyl rubber, and so forth), colorants, stabilizers, lubricants, fillers, or reinforcements. Unreinforced polypropylene materials are classified into groups in accordance with basic composition. These groups are subdivided into classes and grades. The plastic composition shall be uniform and shall conform to the requirements specified. Tests shall be performed to determine the properties of the material in accordance with the following test methods: flow rate; tensile strength; flexural modulus; Charpy impact resistance; falling mass impact resistance; temperature of deflection under load; and multiaxial impact ductile-brittle transition temperature.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology - ASTM D5857-08 - ASTM International
West Conshohocken, PA, United States
Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
ASTM D5857-08
Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology ASTM D5857-08
This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elasto mer compounds produced with or without the addition of impact modifiers (ethylene-propylene rubber, polyisobutylene rubber, and butyl rubber, and so forth), colorants, stabilizers, lubricants, fillers, or reinforcements. Unreinforced polypropylene materials are classified into groups in accordance with basic composition. These groups are subdivided into classes and grades. The plastic composition shall be uniform and shall conform to the requirements specified. Tests shall be performed to determine the properties of the material in accordance with the following test methods: flow rate; tensile strength; flexural modulus; Charpy impact resistance; falling mass impact resistance; temperature of deflection under load; and multiaxial impact ductile-brittle transition temperature.

This specification covers polypropylene materials suitable for injection molding and extrusion. Polymers consist of polypropylene homopolymers, polypropylene copolymers, and polypropylene-elastomer compounds produced with or without the addition of impact modifiers (ethylene-propylene rubber, polyisobutylene rubber, and butyl rubber, and so forth), colorants, stabilizers, lubricants, fillers, or reinforcements. Unreinforced polypropylene materials are classified into groups in accordance with basic composition. These groups are subdivided into classes and grades. The plastic composition shall be uniform and shall conform to the requirements specified. Tests shall be performed to determine the properties of the material in accordance with the following test methods: flow rate; tensile strength; flexural modulus; Charpy impact resistance; falling mass impact resistance; temperature of deflection under load; and multiaxial impact ductile-brittle transition temperature.

Supplier's Site

Technical Specifications

  ASTM International
Product Category Standards and Technical Documents
Product Number ASTM D5857-08
Product Name Standard Specification for Polypropylene Injection and Extrusion Materials Using ISO Protocol and Methodology
Unlock Full Specs
to access all available technical data

Similar Products