1.1 This test method covers an index method that enables the evaluation of fluid loss properties of a clay mineral film deposited on a filter paper from a 6 % solids slurry of clay mineral at 100-psi (-kPa) pressure as a measure of its usefulness for permeability or hydraulic conductivity reduction in geosynthetic clay liners (GCL).
1.2 This test method is adapted from American Petroleum Institute drilling fluid specifications for bentonite.
1.3 Powdered clay mineral is tested as produced; granular clay mineral should be ground to 100 % passing a 100 mesh U.S. Standard Sieve with a minimum of 65 % passing a 200 mesh U.S. Standard Sieve with the whole ground product used for testing.
1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5891-95 |
| Product Name | Standard Test Method for Fluid Loss of Clay Component of Geosynthetic Clay Liners |