1.1 This test method covers an index method that enables the evaluation of swelling properties of a clay mineral in reagent water for estimation of its usefulness for permeability or hydraulic conductivity reduction in geosynthetic clay liners (GCL).
1.2 It is adapted from United States Pharmacopeia (USP) test method for bentonite.
1.3 Powdered clay mineral is tested after drying to constant weight at 105 ± 5°C; granular clay mineral should be ground to a 100 % passing a 100 mesh U.S. Standard Sieve with a minimum of 65 % passing a 200 mesh U.S. Standard Sieve. The bentonite passing the 100 mesh U.S. Standard Sieve is used for testing after drying to constant weight at 105 ± 5°C.
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5890-06 |
| Product Name | Standard Test Method for Swell Index of Clay Mineral Component of Geosynthetic Clay Liners |