1.1 This test method covers a procedure for evaluating the oxidation stability of petroleum base hydraulic oils and oils for steam and gas turbines.
1.2 This test method was developed to evaluate the oxidation stability of petroleum base hydraulic oils and oils for steam and gas turbines.
1.2.1 Rust and oxidation inhibited hydraulic, anti-wear hydraulic and turbine oils of ISO 32-68 viscosity were used to develop the precision statement. This test method has been used to evaluate the oxidation stability of fluids made with synthetic basestock and in-service oils; however, these fluids have not been used in cooperative testing to develop precision data.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Identified hazardous chemicals are listed in 7.3, 7.6, and 7.8. Before using this test method, refer to suppliers' safety labels, Material Safety Data Sheets, and other technical literature.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM D5846-07(2012) |
| Product Name | Standard Test Method for Universal Oxidation Test for Hydraulic and Turbine Oils Using the Universal Oxidation Test Apparatus |