FAN series - 70 different parts fitting the full face on flanges for pipe sizes 1/2” to 20” with rating class designations from 150 to 900 PSI. Non-Adhesive flanges are one way of connecting a pipe either to another pipe or a component such as a valve. Each flange has a highly machined sealing surface that needs to be protected during transport and storage. The FAN Series is part of the latest addition to Caplugs line of flange protection products, offering the availability of a size for virtually any AMSE B16.5 pipe flange. Material: High-Density Polyethylene Color: Black
| Daemar Inc. | |
|---|---|
| Product Category | Flange Protectors |
| Product Number | FAN-150-40A |
| Product Name | FAN 150 PSIG Series, Flange Protectors |