Carr Lane Manufacturing Co. Datasheets for Guide Bushings and Drill Bushings
Drill bushings are used to guide drills and other tools.
Guide Bushings and Drill Bushings: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: An economical bushing designed for thin template jig plates from 1/16 to 3/8" thick. Bushings are held in place by a Retainer Ring (order Retainer Ring and Installation Tool... | |
| FEATURES: An economical bushing designed for thin template jig plates from 3/64" to 3/8" thick. Bushings are held in place by a threaded Retainer Ring (order separately). Left-hand thread is... | |
| FEATURES: AT-series adaptor tips are one-piece adaptors primarily for fiberglass and plastic tooling. They are used with AT-series knurled liners, and are not compatible with any other liners or air-feed... | |
| FEATURES: Carbide version of our popular H bushing, for high-production applications. Sturdy head to resist heavy axial loads. HC bushings are permanently pressed into the jig plate. They are generally... | |
| FEATURES: Carbide version of our popular P bushing, for high-production applications. PC bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used... | |
| FEATURES: Carbide version of our popular SF bushing, for high-production applications. Replaceable SFC bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings... | |
| FEATURES: Gun-Drill Bushings are used on gun-drilling machines, such as Eldorado, Drillmation, DeHoff, and Lahr. These bushings are similar to SF renewable bushings, except reversed, with the drill bearing at... | |
| FEATURES: Knurled liner for cast-in-place or potted installation, incorporating a special locking tab that eliminates the need for a Lockscrew. ULD Un-A-Lok® Liners are permanent bushings used to hold SF... | |
| FEATURES: Knurled liner with an integral Lockscrew, for cast-in-place or potted installation. EZ-Cast Liners are permanent bushings used to hold renewable drill bushings on either the "slip" side or the... | |
| FEATURES: Knurled metric liner for cast-in-place or potted installation, incorporating a special locking tab that eliminates the need for a Lockscrew. ULDM Un-A-Lok® Liners are permanent bushings used to hold... | |
| FEATURES: Liners are permanent bushings used to hold renewable drill bushings. The liner's ID has a precise sliding fit with the renewable bushing's OD. The liner accurately locates the renewable... | |
| FEATURES: Metric Head Liner Bushings are simply specific ID sizes of HM Head Press-Fit Bushings. Liners are permanent bushings used to hold renewable drill bushings. The liner's ID has a... | |
| FEATURES: Metric Liner Bushings are simply specific ID sizes of PM Press-Fit Bushings. Liners are permanent bushings used to hold renewable drill bushings. The liner's ID has a precise sliding... | |
| FEATURES: Metric version of our popular DG bushings, designed for cast-in-place or potted installation. Diamond-knurled OD provides excellent holding strength against both rotational and axial forces. Since the bushing's OD... | |
| FEATURES: Metric version of our popular H bushing. HM bushings are permanently pressed into the jig plate. They are generally used for single-operation drilling or reaming, when you do not... | |
| FEATURES: Metric version of our popular P bushing. PM bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used for single-operation drilling... | |
| FEATURES: Metric version of our popular SF bushing. These replaceable SFM bushings are generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the... | |
| FEATURES: Oil grooves are specially designed coolant passageways in a bushing's ID wall. Oil grooves are available on almost any bushing type, including press fit, head press fit, and renewable. | |
| FEATURES: Replaceable bushing generally used with a liner bushing and lockscrew. Use when you expect to replace bushings during the tooling's lifetime, or to switch bushings to perform multi-step operations... | |
| FEATURES: Replaceable bushing used for extra resistance to rotational forces under harsh conditions. This type of bushing, generally used with a liner bushing, has a milled locking flat to allow... | |
| FEATURES: Similar to a P bushing, but with a head to resist heavy axial loads. H bushings are permanently pressed into the jig plate. They are generally used for single-operation... | |
| FEATURES: Similar to a P bushing, but with top serrations to prevent rotation in soft materials. SP bushings are recommended in high-torque situations for materials such as magnesium, aluminum, masonite,... | |
| FEATURES: Similar to a PM bushing, but with top serrations to prevent rotation in soft materials. SPM bushings are recommended in high-torque situations for materials such as magnesium, aluminum, masonite,... | |
| FEATURES: Similar to an HL head liner, but incorporating a special locking tab that eliminates the need for a Lockscrew. UL Un-A-Lok® Liners are permanent bushings used to hold SF... | |
| FEATURES: Similar to an HLM head liner, but incorporating a special locking tab that eliminates the need for a Lockscrew. ULM Un-A-Lock® Liners are permanent bushings used to hold SFM... | |
| FEATURES: Similar to an L bushing, but with a head to resist heavy axial loads. HL head liners are permanent bushings used to hold renewable drill bushings. The liner's ID... | |
| FEATURES: Similar to an SF renewable bushing, but with passages to direct coolant to the cutting area. This design is particularly good for washing away chips, especially when ordered as... | |
| FEATURES: Similar to an SF renewable bushing, but with specially designed chip-breaking notches on the drill-exit end. Use to break up chips from tough, stringy materials, to reduce friction and... | |
| FEATURES: Similar to an SFM metric renewable bushing, but with specially designed chip-breaking notches on the drill-exit end. Use to break up chips from tough, stringy materials, to reduce friction... | |
| FEATURES: Special head liners for Directed-Coolant Bushings, to direct coolant from a drilled manifold passage to the holes in the bushing's OD wall. Head liners provide positive resistance to heavy... | |
| FEATURES: Special liners for Directed-Coolant Bushings, to direct coolant from a drilled manifold passage to the holes in the bushing's OD wall. Important: always order the liner length listed in... | |
| FEATURES: These bushing assemblies are designed for use with air-feed drills, tappers, and back-spotfacers. They fit all standard drill motors, including Gardner-Denver, Keller, Aro, Buckeye, Quackenbush, Desoutter, and Ingersoll-Rand. Adaptor-tip... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-1 type bushings... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-2 type bushings... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-3 type bushings... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-4 type bushings... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-5 type bushings... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-6 type bushings... | |
| FEATURES: These bushings are designed to accommodate the larger shank diameter of a circuit-board drill. Standard drill bearing length is 1-1/2 times drill diameter on all sizes. CB-7 type bushings... | |
| FEATURES: This bushing can be cast in place or potted, just like a Diamond-Groove Bushing, or can be pressed into an installation hole. The straight knurl provides excellent resistance to... | |
| FEATURES: This bushing is designed for cast-in-place or potted installation. Diamond-knurled OD provides excellent holding strength against both rotational and axial forces. Since the bushing's OD is not ground, the... | |
| FEATURES: This is our most-popular and least-expensive type of drill bushing. P bushings are permanently pressed into the jig plate, usually flush with the top surface. They are generally used... |