Metrohm USA, Inc. Datasheets for Microscopy and Metallography Sample Preparation Equipment
Microscopy sample preparation equipment and metallography sample preparation equipment is used for the preparation of samples for metallographic or microscopic inspection and analysis.
Microscopy and Metallography Sample Preparation Equipment: Learn more
| Product Name | Notes |
|---|---|
| ApplicationRange - Application For anions Housing material - Stainless steel Particle size - 12 µm Column dimensions - 12 x 4.6 mm | |
| ApplicationRange - Application for anions Housing material - Stainless steel Particle size - 10 µm Column dimensions - 20 x 4.0 mm | |
| ApplicationRange - Applications: Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+ Samples with low... | |
| ApplicationRange - Applications: Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+ Samples with low... | |
| ApplicationRange - Applications: Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+ Samples with low... | |
| Capacity - (0.8 mL; 400 mg) Carrier material - Strong cation exchanger based on polystyrene-divinylb enzene (H+ form) | |
| Dimensions in mm (W/H/D) - 440/500/230 | |
| Do not use for 6.1011.030. | |
| For manual sample preparation in ion chromatography: removal of anions | |
| For manual sample preparation in ion chromatography: removal of cations | |
| For manual sample preparation in ion chromatography: removal of halides. | |
| For manual sample preparation in ion chromatography: removal of lipophilic components. | |
| For manual sample preparation in ion chromatography: removal of lipophilic components | |
| For manual sample preparation in ion chromatography: removal of sample cations | |
| For manual sample preparation in ion chromatography: replacement of sample cations with sodium. | |
| Housing material - Stainless steel Particle size - 5 µm Column dimensions - 20 x 4.0 mm | |
| Organic Modifier - 0 - 100% Housing material - PEEK Particle size - 6–10 µm Column dimensions - 50 x 2.0 mm | |
| Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile, and alcohols pH range - Eluent: 0 - 12 Sample: 0 -... | |
| Polytron PT 1300 D - Metrohm version Homogenizer that can be controlled directly by OMNIS Software, tiamo™ or Touch Control. The Polytron PT 1300 D is comprised of a control... | |
| Spare filter for RP 2 Guard/3.5, 10 pieces |