Metrohm USA, Inc. Metrosep C Supp 2 - 250/4.0 6.01053.430

Description
ApplicationRange - Applications: Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+ Samples with low concentrations Good Na+/NH4+ separation Low detection limits Transition metals Excellent peak form Matrix with high pH Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile, and alcohols pH range - Eluent: 0 - 12 Sample: 0 - 14 Regeneration - Note: Ensure that the maximum pressure is never exceeded during regeneration. If the pressure becomes too high, reduce the flow rate. Regeneration: Disconnect the column outlet from the downstream functional units such as suppressor or detector. Instead, collect the flow of liquid in a beaker. Rinse the column with ultrapure water before and after regeneration. Depending on the type of contamination, proceed in accordance with one of the following instructions: Organic contamination: Regenerate the column in the opposite direction to the flow at 1 mL/min with the following solutions in succession: 1 h with ultrapure water 1 h with acetonitrile-water mixture (40:60) 1 h with ultrapure water Inorganic contamination: Regenerate the column in the opposite direction to the flow at a flow rate of 1 mL/min over 1 h with 50 mmol/L nitric acid . StandardEluent - Nitric acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L Rubidium (from rubidium nitrate): 50 µg/L Rb+; 172.5 µg/2 L (RbNO3) Storage - In standard eluent at ambient temperature. Capacity - 58 µmol (K+) Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 25 MPa Maximum flow - 2.0 mL/min Column dimensions - 250 x 4.0 mm Temperature range - 10–60 °C Standard temperature - 40 °C
Request a Quote Datasheet
Description
ApplicationRange - Applications: Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+ Samples with low concentrations Good Na+/NH4+ separation Low detection limits Transition metals Excellent peak form Matrix with high pH Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile, and alcohols pH range - Eluent: 0 - 12 Sample: 0 - 14 Regeneration - Note: Ensure that the maximum pressure is never exceeded during regeneration. If the pressure becomes too high, reduce the flow rate. Regeneration: Disconnect the column outlet from the downstream functional units such as suppressor or detector. Instead, collect the flow of liquid in a beaker. Rinse the column with ultrapure water before and after regeneration. Depending on the type of contamination, proceed in accordance with one of the following instructions: Organic contamination: Regenerate the column in the opposite direction to the flow at 1 mL/min with the following solutions in succession: 1 h with ultrapure water 1 h with acetonitrile-water mixture (40:60) 1 h with ultrapure water Inorganic contamination: Regenerate the column in the opposite direction to the flow at a flow rate of 1 mL/min over 1 h with 50 mmol/L nitric acid . StandardEluent - Nitric acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L Rubidium (from rubidium nitrate): 50 µg/L Rb+; 172.5 µg/2 L (RbNO3) Storage - In standard eluent at ambient temperature. Capacity - 58 µmol (K+) Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 25 MPa Maximum flow - 2.0 mL/min Column dimensions - 250 x 4.0 mm Temperature range - 10–60 °C Standard temperature - 40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metrosep C Supp 2 - 250/4.0 - 6.01053.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C Supp 2 - 250/4.0
6.01053.430
Metrosep C Supp 2 - 250/4.0 6.01053.430
ApplicationRange - Applications: Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+ Samples with low concentrations Good Na+/NH4+ separation Low detection limits Transition metals Excellent peak form Matrix with high pH Organic Modifier - Eluent: 0 - 100% acetone and acetonitrile (no alcohol) Sample: 0 - 100% acetone, acetonitrile, and alcohols pH range - Eluent: 0 - 12 Sample: 0 - 14 Regeneration - Note: Ensure that the maximum pressure is never exceeded during regeneration. If the pressure becomes too high, reduce the flow rate. Regeneration: Disconnect the column outlet from the downstream functional units such as suppressor or detector. Instead, collect the flow of liquid in a beaker. Rinse the column with ultrapure water before and after regeneration. Depending on the type of contamination, proceed in accordance with one of the following instructions: Organic contamination: Regenerate the column in the opposite direction to the flow at 1 mL/min with the following solutions in succession: 1 h with ultrapure water 1 h with acetonitrile-water mixture (40:60) 1 h with ultrapure water Inorganic contamination: Regenerate the column in the opposite direction to the flow at a flow rate of 1 mL/min over 1 h with 50 mmol/L nitric acid . StandardEluent - Nitric acid eluent (standard eluent) Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L Rubidium (from rubidium nitrate): 50 µg/L Rb+; 172.5 µg/2 L (RbNO3) Storage - In standard eluent at ambient temperature. Capacity - 58 µmol (K+) Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with carboxyl groups Particle size - 5 µm Standard flow - 1.0 mL/min Maximum pressure - 25 MPa Maximum flow - 2.0 mL/min Column dimensions - 250 x 4.0 mm Temperature range - 10–60 °C Standard temperature - 40 °C

ApplicationRange -

Applications:

  • Li+, Na+, K+, Mg2+, Ca2+, Sr2+, Ba2+, NH4+
  • Samples with low concentrations
  • Good Na+/NH4+ separation
  • Low detection limits
  • Transition metals
  • Excellent peak form
  • Matrix with high pH

Organic Modifier -

Eluent: 0 - 100% acetone and acetonitrile (no alcohol)
Sample: 0 - 100% acetone, acetonitrile, and alcohols


pH range -

Eluent: 0 - 12
Sample: 0 - 14


Regeneration -

Note:
Ensure that the maximum pressure is never exceeded during regeneration.
If the pressure becomes too high, reduce the flow rate.
Regeneration:
Disconnect the column outlet from the downstream functional units such as suppressor or detector. Instead, collect the flow of liquid in a beaker.
Rinse the column with ultrapure water before and after regeneration.
Depending on the type of contamination, proceed in accordance with one of the following instructions:
Organic contamination:
Regenerate the column in the opposite direction to the flow at 1 mL/min with the following solutions in succession:
1 h with ultrapure water
1 h with acetonitrile-water mixture (40:60)
1 h with ultrapure water
Inorganic contamination:
Regenerate the column in the opposite direction to the flow at a flow rate of 1 mL/min over 1 h with 50 mmol/L nitric acid
.


StandardEluent -

Nitric acid eluent (standard eluent)
Nitric acid (c = 1 mol/L): 5.0 mmol/L; 10 mL/2 L
Rubidium (from rubidium nitrate): 50 µg/L Rb+; 172.5 µg/2 L (RbNO3)


Storage -

In standard eluent at ambient temperature.


Capacity -

58 µmol (K+)


Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with carboxyl groups
Particle size - 5 µm
Standard flow - 1.0 mL/min
Maximum pressure - 25 MPa
Maximum flow - 2.0 mL/min
Column dimensions - 250 x 4.0 mm
Temperature range - 10–60 °C
Standard temperature - 40 °C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Microscopy and Metallography Sample Preparation Equipment
Product Number 6.01053.430
Product Name Metrosep C Supp 2 - 250/4.0
Unlock Full Specs
to access all available technical data

Similar Products