Ideal Industries, Inc. Datasheets for Lockout and Tagout Devices
Interlocks and tag out devices "lock out" valves, electrical switches or other components. These devices are used typically during service or maintenance of machinery or process equipment.
Lockout and Tagout Devices: Learn more
| Product Name | Notes |
|---|---|
| (1) 44-783 UNIVERSAL MULTI-POLE BREAKER LOCKOUT, (1) 44-789 WALL SWITCH LOCKOUT, (1) 44-800 1 INCH SAFETY LOCKOUT HASP, (1) 44-807 480/600 VOLT BREAKER LOCKOUT, (1) 44-809 1-POLE 277 VOLT UNIVERSAL... | |
| (1) 44-800 1 INCH SAFETY LOCKOUT HASP, (12) 44-833 LOCKOUT TAGS, (3) 44-916 KEYED ALIKE RED SAFETY PADLOCKS, (1) PERSONAL LOCKOUT POUCH CONTENTS ZIPPER POUCH CASE TYPE ROHS COMPLIANT | |
| (1) 44-805 TEN LOCK STATION BOARD, (10) 44-916 RED SAFETY PADLOCK, (24) HEAVY DUTY LOCKOUT TAG, (2) 44-800 1 INCH SAFETY LOCKOUT HASP CONTENTS POLYCARBONATE BOARD CASE TYPE ROHS COMPLIANT... | |
| (1) 44-809 1-POLE 277 VOLT UNIVERSAL BREAKER LOCKOUT, (1) 44-783 UNIVERSAL MULTI-POLE LOCKOUT, (1) 44-906 3/4 INCH SHACKLE RED PADLOCK, (1) 44-800 1 INCH SAFETY LOCKOUT HASP, (2) 44-849 STRIPED... | |
| (1) FOUR LOCK STATION BOARD, (4) 44-916 RED SAFETY PADLOCK, (12) HEAVY DUTY LOCKOUT TAG, (2) 44-800 1 INCH SAFETY LOCKOUT HASP CONTENTS POLYCARBONATE BOARD CASE TYPE ROHS COMPLIANT | |
| (2) 44-810 1-POLE HINGED BREAKER LOCKOUTS, (2) 44-809 1-POLE UNIVERSAL BREAKER LOCKOUTS, (2) 44-785 CLEAT FOR UNIVERSAL 1-POLE LOCKOUTS, (2) 44-783 MULTI-POLE UNIVERSAL BREAKER LOCKOUTS, (1) 44-807 480/600 VOLT BREAKER... | |
| (2) 44-956 TALL AND WIDE TOGGLE CIRCUIT BREAKER LOCKOUTS, (3) 44-957 STANDARD SINGLE AND DOUBLE TOGGLE CIRCUIT BREAKER LOCKOUTS, (1) CIRCUIT BREAKER LOCKOUT PADLOCK, (3) 44-916 RED LOCKOUT PADLOCKS, (1)... | |
| (3) 44-810 1-POLE HINGED BREAKER LOCKOUTS, (2) 44-809 1-POLE 277 VOLT UNIVERSAL BREAKER LOCKOUTS, (1) 44-807 480/600 VOLT BREAKER LOCKOUT, (1) 44-789 WALL SWITCH LOCKOUT, (1) 44-818 110 VOLT SMALL... | |
| (5) 44-810 1-POLE HINGED BREAKER LOCKOUTS, (3) 44-809 1-POLE 277 VOLT UNIVERSAL BREAKER LOCKOUTS, (1) 44-807 480/600 VOLT BREAKER LOCKOUT, (2) 44-789 WALL SWITCH LOCKOUTS, (1) 44-818 110 VOLT PLUG... | |
| 1 STANDARD PACKAGE SINGLE/THREE WAY, STANDARD SWITCH TYPE ROHS COMPLIANT CONSTRUCTIONAL FEATURE TAMPERPROOF | |
| 1 STANDARD PACKAGE TOGGLE, DECORA, UNIVERSAL SWITCH TYPE ROHS COMPLIANT CONSTRUCTIONAL FEATURE TAMPERPROOF | |
| 1-POLE CIRCUIT BREAKER USED ON 0.28 INCH MAX. SHACKLE DIAMETER SCREW CLAMP, HINGED INSTALLATION 120/277 VOLT BREAKER VOLTAGE RATING NO ROHS COMPLIANT | |
| 1-POLE CIRCUIT BREAKER USED ON SCREW CLAMP, THUMB SCREW INSTALLATION 120/277 VOLT BREAKER VOLTAGE RATING YES ROHS COMPLIANT | |
| 1-POLE/MULTI-POLE CIRCUIT BREAKER USED ON SNAP-ON, THUMB SCREW INSTALLATION 480/600 VOLT BREAKER VOLTAGE RATING YES ROHS COMPLIANT | |
| 100 VOLT PLUG TYPE DURABLE PLASTIC MATERIAL 2 INCH X 2 INCH X 3-1/2 INCH SIZE 3/8 INCH MAX. SHACKLE DIAMETER ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT | |
| 110/220 VOLT PLUG TYPE GOLD COLOR 1/2 INCH DIAMETER CABLE SIZE 1-3/4 INCH DIAMETER X 2-1/2 INCH LENGTH PLUG SIZE ROHS COMPLIANT | |
| 220/550 VOLT PLUG TYPE DURABLE PLASTIC MATERIAL 3-1/4 INCH X 3-1/4 INCH X 7 INCH SIZE 3/8 INCH MAX. SHACKLE DIAMETER ROHS COMPLIANT CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT | |
| 6 FOOT LENGTH CABLE LENGTH PLASTIC COATED STEEL CABLE TYPE ROHS COMPLIANT | |
| ALUMINUM MATERIAL 6 FOOT LENGTH CABLE LENGTH STEEL BRAIDED CABLE TYPE INTERCHANGEABLE CABLE, BIKE, LAWN FURNITURE, LAWN MOWER, JOB SITE, CANOES, BOAT, SKIS, SNOWBOARD, GENERATOR, PICKUP TRUCK CARGO, SPARE TIRE... | |
| BALL VALVE LOCKOUT TYPE HEAVY STEEL MATERIAL 1-1/4 TO 3 INCH SIZE MAXIMUM SHACKLE LENGTH 9/32 INCH APPLICABLE STANDARD OSHA | |
| BALL VALVE LOCKOUT TYPE NYLON MATERIAL 1/4 TO 1 INCH SIZE MAXIMUM SHACKLE LENGTH 9/32 INCH APPLICABLE STANDARD OSHA | |
| BALL VALVE LOCKOUT TYPE POLYPROPYLENE MATERIAL 1-1/4 TO 3 INCH SIZE | |
| BALL VALVE LOCKOUT TYPE POLYPROPYLENE MATERIAL 1/2 TO 1-1/4 INCH SIZE | |
| CIRCUIT BREAKER USED ON SCREW CLAMP, THUMB SCREW INSTALLATION 120/277 VOLT BREAKER VOLTAGE RATING YES ROHS COMPLIANT | |
| DURABLE PLASTIC MATERIAL LARGE CIRCUIT BREAKER USED ON 9/32 INCH MAX. SHACKLE DIAMETER 480/600 VOLT BREAKER VOLTAGE RATING NO 2-1/2 INCH WIDTH X 7/8 INCH THICKNESS BREAKER SIZE | |
| ECONOMY VINYL LAMINATED PLASTIC MATERIAL 25 PER BAG STANDARD PACKAGE DO NOT OPERATE, MAINTENANCE DEPARTMENT LEGEND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES RED TIE FASTENER APPLICABLE STANDARD OSHA | |
| GATE VALVE LOCKOUT TYPE THERMOPLASTIC MATERIAL 1 TO 13 INCH (SET OF FIVE SIZE) SIZE CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT TEMPERATURE RATING -50 TO 350 DEG F | |
| GATE VALVE LOCKOUT TYPE THERMOPLASTIC MATERIAL 1 TO 3 INCH SIZE CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT TEMPERATURE RATING -50 TO 350 DEG F | |
| GATE VALVE LOCKOUT TYPE THERMOPLASTIC MATERIAL 2 TO 5 INCH SIZE CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT TEMPERATURE RATING -50 TO 350 DEG F | |
| GOLD COLOR 1-1/4 INCH DIAMETER CABLE SIZE 3 INCH DIAMETER X 5-1/2 INCH LENGTH PLUG SIZE ROHS COMPLIANT | |
| HIGH IMPACT ISOPLAST POLYMER MATERIAL NQO SERIES CIRCUIT BREAKER USED ON SNAP-ON INSTALLATION 120 TO 277 VOLT BREAKER VOLTAGE RATING NO CABLE LENGTH 2 FOOT | |
| HIGH IMPACT ISOPLAST POLYMER MATERIAL TIE BAR TOGGLE CIRCUIT BREAKER USED ON CLAMP-ON INSTALLATION 120 TO 277 VOLT BREAKER VOLTAGE RATING NO CABLE LENGTH 2 FOOT | |
| MATTE ECONOMY VINYL LAMINATED PLASTIC MATERIAL 25 PER BAG STANDARD PACKAGE DO NOT OPERATE LEGEND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES RED TIE FASTENER APPLICABLE STANDARD OSHA | |
| MATTE ECONOMY VINYL LAMINATED PLASTIC MATERIAL 25 PER BAG STANDARD PACKAGE DO NOT OPERATE, ELECTRICIANS AT WORK LEGEND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES RED TIE FASTENER APPLICABLE STANDARD OSHA | |
| MATTE VINYL LAMINATED PLASTIC MATERIAL 100 PER BOX STANDARD PACKAGE DO NOT OPERATE LEGEND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES RED TIE FASTENER APPLICABLE STANDARD OSHA | |
| MATTE VINYL LAMINATED PLASTIC MATERIAL 5 PER CARD STANDARD PACKAGE DO NOT OPERATE LEGEND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES RED TIE FASTENER APPLICABLE STANDARD OSHA | |
| MATTE VINYL LAMINATED PLASTIC MATERIAL 5 PER CARD STANDARD PACKAGE DO NOT OPERATE, ELECTRICIANS AT WORK LEGEND CONSTRUCTIONAL FEATURE CORROSION RESISTANT INCLUDES RED TIE FASTENER APPLICABLE STANDARD OSHA | |
| MULTI-POLE CIRCUIT BREAKER USED ON THUMB SCREW INSTALLATION NO 9.07 INCH X 3.5 INCH X 3.5 INCH BREAKER SIZE | |
| OVER SIZED CIRCUIT BREAKER USED ON NO 480/600 VOLT BREAKER RATING ROHS COMPLIANT | |
| PLATED AND VINYL COATED ANODIZED ALUMINUM ALLOY MATERIAL 1 INCH JAW DIAMETER CONSTRUCTIONAL FEATURE RUSTPROOF | |
| PLATED AND VINYL COATED ANODIZED ALUMINUM ALLOY MATERIAL 1-1/2 INCH JAW DIAMETER CONSTRUCTIONAL FEATURE RUSTPROOF | |
| PLATED AND VINYL COATED ANODIZED ALUMINUM ALLOY MATERIAL BLUE COLOR DO NOT OPERATE LEGEND CONSTRUCTIONAL FEATURE RUSTPROOF | |
| PLATED AND VINYL COATED ANODIZED ALUMINUM ALLOY MATERIAL RED COLOR DO NOT OPERATE LEGEND CONSTRUCTIONAL FEATURE RUSTPROOF | |
| STANDARD HEIGHT AND TIE BAR TOGGLE CIRCUIT BREAKER USED ON NO ROHS COMPLIANT | |
| THERMOPLASTIC MATERIAL 1/4 INCH DIAMETER X 6 FOOT LENGTH CABLE LENGTH VINYL COATED STEEL CABLE TYPE PERSONAL SAFETY LOCK APPLICATION TYPE ADJUSTABLE | |
| USED ON 2 OR 3 PRONG PLUG | |
| VINYL LAMINATED PLASTIC MATERIAL 5 PER CARD STANDARD PACKAGE DO NOT OPERATE LEGEND TYPE BILINGUAL CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICABLE STANDARD OSHA | |
| WIDE/TALL TOGGLE CIRCUIT BREAKER USED ON NO ROHS COMPLIANT |