220/550 VOLT PLUG TYPE
DURABLE PLASTIC MATERIAL
3-1/4 INCH X 3-1/4 INCH X 7 INCH SIZE
3/8 INCH MAX. SHACKLE DIAMETER
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
Ideal Industries, Inc.
Done
Datasheet
Description
220/550 VOLT PLUG TYPE
DURABLE PLASTIC MATERIAL
3-1/4 INCH X 3-1/4 INCH X 7 INCH SIZE
3/8 INCH MAX. SHACKLE DIAMETER
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
220/550 VOLT PLUG TYPE
DURABLE PLASTIC MATERIAL
3-1/4 INCH X 3-1/4 INCH X 7 INCH SIZE
3/8 INCH MAX. SHACKLE DIAMETER
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT