DURABLE PLASTIC MATERIAL
LARGE CIRCUIT BREAKER USED ON
9/32 INCH MAX. SHACKLE DIAMETER
480/600 VOLT BREAKER VOLTAGE RATING
NO
2-1/2 INCH WIDTH X 7/8 INCH THICKNESS BREAKER SIZE
Ideal Industries, Inc.
Done
Datasheet
Description
DURABLE PLASTIC MATERIAL
LARGE CIRCUIT BREAKER USED ON
9/32 INCH MAX. SHACKLE DIAMETER
480/600 VOLT BREAKER VOLTAGE RATING
NO
2-1/2 INCH WIDTH X 7/8 INCH THICKNESS BREAKER SIZE
DURABLE PLASTIC MATERIAL
LARGE CIRCUIT BREAKER USED ON
9/32 INCH MAX. SHACKLE DIAMETER
480/600 VOLT BREAKER VOLTAGE RATING
NO
2-1/2 INCH WIDTH X 7/8 INCH THICKNESS BREAKER SIZE
DURABLE PLASTIC MATERIAL
LARGE CIRCUIT BREAKER USED ON
9/32 INCH MAX. SHACKLE DIAMETER
480/600 VOLT BREAKER VOLTAGE RATING
NO
2-1/2 INCH WIDTH X 7/8 INCH THICKNESS BREAKER SIZE