100 VOLT PLUG TYPE
DURABLE PLASTIC MATERIAL
2 INCH X 2 INCH X 3-1/2 INCH SIZE
3/8 INCH MAX. SHACKLE DIAMETER
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
Ideal Industries, Inc.
Done
Datasheet
Description
100 VOLT PLUG TYPE
DURABLE PLASTIC MATERIAL
2 INCH X 2 INCH X 3-1/2 INCH SIZE
3/8 INCH MAX. SHACKLE DIAMETER
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT
100 VOLT PLUG TYPE
DURABLE PLASTIC MATERIAL
2 INCH X 2 INCH X 3-1/2 INCH SIZE
3/8 INCH MAX. SHACKLE DIAMETER
ROHS COMPLIANT
CONSTRUCTIONAL FEATURE CHEMICAL RESISTANT