44-793 -- ELECTRICAL PLUG LOCKOUT
Ideal Industries, Inc.
Electrical Plug Lockout
44-793
Description
110/220 VOLT PLUG TYPE
GOLD COLOR
1/2 INCH DIAMETER CABLE SIZE
1-3/4 INCH DIAMETER X 2-1/2 INCH LENGTH PLUG SIZE
ROHS COMPLIANT
Description
110/220 VOLT PLUG TYPE
GOLD COLOR
1/2 INCH DIAMETER CABLE SIZE
1-3/4 INCH DIAMETER X 2-1/2 INCH LENGTH PLUG SIZE
ROHS COMPLIANT
Datasheet
Suppliers
Electrical Plug Lockout
44-793
110/220 VOLT PLUG TYPE
GOLD COLOR
1/2 INCH DIAMETER CABLE SIZE
1-3/4 INCH DIAMETER X 2-1/2 INCH LENGTH PLUG SIZE
ROHS COMPLIANT
- 110/220 VOLT PLUG TYPE
- GOLD COLOR
- 1/2 INCH DIAMETER CABLE SIZE
- 1-3/4 INCH DIAMETER X 2-1/2 INCH LENGTH PLUG SIZE
- ROHS COMPLIANT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lockout and Tagout Devices |
|
Product Number
|
44-793 |
|
Product Name
|
Electrical Plug Lockout |
Unlock Full Specs
to access all available technical data