Amphenol Communications Solutions Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| D- Sub High Grade, RCT POWER CONTACT 16-844-PF-115-13, Amphenol is one of the leading manufacturers of DM SERIESContact us today for more details of DM SERIES,part number 86303065NLF | |
| D- Sub High Grade, RCT POWER CONTACT 8-844-PF-118-13, DM SERIESDM SERIES86303099NLF | |
| D-Sub Accessories, DSUB COAX CONTACT-840-CM-213-1 313, DM SERIESDM SERIESDM537405001NCL F | |
| Universal Contact, Universal Contact, 1.30mm Height, Amphenol is one of the leading manufacturers of universal contact. Contact us today for more details of universal contact , part number 10094594-009RLF. | |
| Universal Contact, Universal Contact, 1.80mm Height, Amphenol is one of the leading manufacturers of universal contact. Contact us today for more details of universal contact , part number 10103955-009RLF. | |
| Universal Contact, Universal Contact, 3.50mm Height, Amphenol is one of the leading manufacturers of universal contact. Contact us today for more details of universal contact , part number 10104321-009RLF. |