Amphenol Communications Solutions D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions 17-RRD2-M01-100

Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: No
Datasheet
Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46F140 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
46F140
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions 46F140
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: No

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46F140
Product Name D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive double-sided coating - BMLC-KJ006 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details