Amphenol Communications Solutions D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions L17DM537421

Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 99K7803 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
99K7803
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions 99K7803
D SUB CONTACT, SOCKET, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K7803
Product Name D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241374-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details