Amphenol Corporation D Sub Contacts L17DM537457

Description
Amphenol Communications Solutions
Request a Quote Datasheet
Description
Amphenol Communications Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6918985 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6918985
D Sub Contacts 6918985
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Contacts - 1620561 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
1620561
D Sub Contacts 1620561
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Contact, Pin, 12Awg, Solder; For Use With Amphenol Communications Solutions - 99K7832 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 12Awg, Solder; For Use With Amphenol Communications Solutions
99K7832
D Sub Contact, Pin, 12Awg, Solder; For Use With Amphenol Communications Solutions 99K7832
D SUB CONTACT, PIN, 12AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONTACT, PIN, 12AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Contact, Pin, Solder Rohs Compliant Amphenol Communications Solutions - 69AH5465 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, Solder Rohs Compliant Amphenol Communications Solutions
69AH5465
D-Sub Contact, Pin, Solder Rohs Compliant Amphenol Communications Solutions 69AH5465
D-SUB CONTACT, PIN, SOLDER ROHS COMPLIANT: YES

D-SUB CONTACT, PIN, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6918985 99K7832 69AH5465
Product Name D Sub Contacts D Sub Contact, Pin, 12Awg, Solder; For Use With Amphenol Communications Solutions D-Sub Contact, Pin, Solder Rohs Compliant Amphenol Communications Solutions
Shape / Form Pin Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details