Amphenol Communications Solutions D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions L17DM53744217

Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 49X1166 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
49X1166
D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions 49X1166
D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP; For Use With:Amphenol ICC 17TW Series Hybrid D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49X1166
Product Name D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details