Amphenol Communications Solutions Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts 86564520064LF

Description
Win Source Part Number: 973114-86564520064LF Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: 8656 Type: Signal Features: Insulation Support Contact Type: Male Pin Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Contact Form: Stamped Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Termination Finish: Tin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 86564520064LF-ND,609 -4421-2,609-4421-1 Base Product Number: 865645
Request a Quote Datasheet
Description
Win Source Part Number: 973114-86564520064LF Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: 8656 Type: Signal Features: Insulation Support Contact Type: Male Pin Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Contact Form: Stamped Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Termination Finish: Tin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 86564520064LF-ND,609 -4421-2,609-4421-1 Base Product Number: 865645
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - 86564520064LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts
86564520064LF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts 86564520064LF
Win Source Part Number: 973114-86564520064LF Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: 8656 Type: Signal Features: Insulation Support Contact Type: Male Pin Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Contact Form: Stamped Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Termination Finish: Tin Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 86564520064LF-ND,609 -4421-2,609-4421-1 Base Product Number: 865645

Win Source Part Number: 973114-86564520064LF
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts
Series: 8656
Type: Signal
Features: Insulation Support
Contact Type: Male Pin
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Form: Stamped
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Termination Finish: Tin
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 86564520064LF-ND,609-4421-2,609-4421-1
Base Product Number: 865645

Buy Now Datasheet
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 63K0675 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
63K0675
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions 63K0675
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 49AC1421 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
49AC1421
D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions 49AC1421
D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 24-20AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 86564520064LF 63K0675
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts D-Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
Contact Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2141211-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details