D- Sub High Grade, RCT POWER CONTACT 8-844-PF-118-13, DM SERIESDM SERIES86303099NLF
CONN SOCKET 8AWG GOLD SLDR CUP
D SUB CONTACT, SOCKET, 8AWG, SOLDER CUP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:8AWG; Wire Size AWG Min:- RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 86303099NLF | 86303099NLF-ND | 72K4719 |
| Product Name | D- Sub High Grade | Contacts - Multi Purpose | D Sub Contact, Socket, 8Awg, Solder Cup; For Use With Amphenol Communications Solutions |
| Shape / Form | Socket or Receptacle | Socket or Receptacle; Socket |