Amphenol Corporation D Sub Contacts L17RRD1M11400

Description
Amphenol Communications Solutions
Request a Quote
Description
Amphenol Communications Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6918890 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6918890
D Sub Contacts 6918890
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Contact, Signal, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 27AJ3760 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Signal, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
27AJ3760
Contact, Signal, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions 27AJ3760
CONTACT, SIGNAL, PIN, 24-20AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SIGNAL, PIN, 24-20AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6918890 27AJ3760
Product Name D Sub Contacts Contact, Signal, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563845-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details