Amphenol Corporation Contacts - Multi Purpose 86303057NLF

Description
CONN SOCKET 12AWG GOLD SLDR CUP
Request a Quote Datasheet
Description
CONN SOCKET 12AWG GOLD SLDR CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - 609-4440-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
609-4440-ND
Contacts - Multi Purpose 609-4440-ND
CONN SOCKET 12AWG GOLD SLDR CUP

CONN SOCKET 12AWG GOLD SLDR CUP

Buy Now Datasheet
D Sub Contact, Socket, 12Awg, Solder Cup; For Use With Amphenol Communications Solutions - 72K4716 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 12Awg, Solder Cup; For Use With Amphenol Communications Solutions
72K4716
D Sub Contact, Socket, 12Awg, Solder Cup; For Use With Amphenol Communications Solutions 72K4716
D SUB CONTACT, SOCKET, 12AWG, SOLDER CUP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 12AWG, SOLDER CUP; For Use With:Amphenol DW Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:12AWG; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 609-4440-ND 72K4716
Product Name Contacts - Multi Purpose D Sub Contact, Socket, 12Awg, Solder Cup; For Use With Amphenol Communications Solutions
Shape / Form Socket or Receptacle Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241390-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details