Amphenol Corporation D Sub Contacts L17DM537446

Description
Amphenol Communications Solutions
Request a Quote Datasheet
Description
Amphenol Communications Solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6918991 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6918991
D Sub Contacts 6918991
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Contact, Socket, 12Awg, Solder; For Use With Amphenol Communications Solutions - 99K7824 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 12Awg, Solder; For Use With Amphenol Communications Solutions
99K7824
D Sub Contact, Socket, 12Awg, Solder; For Use With Amphenol Communications Solutions 99K7824
D SUB CONTACT, SOCKET, 12AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:TW Series RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 12AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:TW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6918991 99K7824
Product Name D Sub Contacts D Sub Contact, Socket, 12Awg, Solder; For Use With Amphenol Communications Solutions
Shape / Form Pin Socket or Receptacle; Socket
Contact Material Cu; Copper nickel alloy
Plating / Coating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details