Amphenol Corporation D Sub Contacts L17DM537441

Description
Solder cup power contact female 40A
Request a Quote Datasheet
Description
Solder cup power contact female 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6918994 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6918994
D Sub Contacts 6918994
Solder cup power contact female 40A

Solder cup power contact female 40A

Supplier's Site
D Sub Contact, Socket, 8Awg, Solder; For Use With Amphenol Communications Solutions - 99K7817 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 8Awg, Solder; For Use With Amphenol Communications Solutions
99K7817
D Sub Contact, Socket, 8Awg, Solder; For Use With Amphenol Communications Solutions 99K7817
D SUB CONTACT, SOCKET, 8AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:SolderRoHS Compliant: Yes

D SUB CONTACT, SOCKET, 8AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Contact, Socket, Solder Rohs Compliant Amphenol Communications Solutions - 69AH5461 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, Solder Rohs Compliant Amphenol Communications Solutions
69AH5461
D-Sub Contact, Socket, Solder Rohs Compliant Amphenol Communications Solutions 69AH5461
D-SUB CONTACT, SOCKET, SOLDER ROHS COMPLIANT: YES

D-SUB CONTACT, SOCKET, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6918994 99K7817 69AH5461
Product Name D Sub Contacts D Sub Contact, Socket, 8Awg, Solder; For Use With Amphenol Communications Solutions D-Sub Contact, Socket, Solder Rohs Compliant Amphenol Communications Solutions
Shape / Form Pin Socket or Receptacle; Socket
Contact Material Cu; Copper nickel alloy
Plating / Coating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RF Contacts - 1218687-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details