Amphenol Corporation D Sub Contacts L17RRD1F11400

Description
Amphenol Communications Solutions
Request a Quote
Description
Amphenol Communications Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Contacts - 6918897 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Contacts
6918897
D Sub Contacts 6918897
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Contact, Signal, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 27AJ3759 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Signal, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
27AJ3759
Contact, Signal, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions 27AJ3759
CONTACT, SIGNAL, SOCKET, 24-20AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWGRoHS Compliant: Yes

CONTACT, SIGNAL, SOCKET, 24-20AWG, CRIMP; For Use With:Amphenol RR Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6918897 27AJ3759
Product Name D Sub Contacts Contact, Signal, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions
Shape / Form Pin Socket or Receptacle; Socket
Contact Material Brass
Plating / Coating Gold; Nickel; Gold over nickel Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details