D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 46M5854 |
| Product Name | D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions |
| Type | Contact |