Amphenol Communications Solutions D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions 86566610065LF

Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 27AJ4019 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
27AJ4019
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions 27AJ4019
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Amphenol ICC 8656 Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27AJ4019
Product Name D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Shield Finger, Pre-Loaded
Material Cu
Length 0.1380 inch (3.51 mm)
View Details
2 suppliers
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details