Ushio America, Inc. LED Fresnel F8-200

Description
Built on the award-winning F8 platform, the F8-200 LED Fresnel is the new standard of portable LED lighting. It continues the Zylight tradition of combining high quality optics, innovative design, rugged broadcast-quality construction, and high color accuracy, with twice the light output. Available in both 3200K or 5600K color temperature versions, the F8-200’s advanced ultra-bright LED module ensures excellent skin tones and rich, accurate color rendition. Of course, the F8-200 has all the hallmarks of a traditional Fresnel light, including single shadow beam shaping with adjustable beam spread (16-70 degrees), continuous focus, and a high-quality 8” lens for a smooth light field. The F8-200 collapses to less than 5” thick, for easy transportation and storage in one of our custom single or dual ATA-rated soft cases. It comes with a worldwide AC adapter, or you can power it in the field from a pair of standard 14.4V camera batteries, for complete portability. Its a water-resistant IP54 rating ensures the F8-200 will keep shining in rain, snow, or dust. Don’t try that with your traditional Fresnel. In the studio, all the functionality of the Zylight F8-100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless system. There is also a studio yoke option for permanent installation, and at 15” x 12” x 4” it will take up considerably less space in your grid. Its ultra-quiet fan operation means it can run in a studio setting without disrupting audio recording. Features Thin & Lightweight Design High CRI/TLCI Up to 97 CRI Water Resistant IP54 Rating Variable Spot-Flood Ultra Silent Fan Cooling Single Shadow Beam Shaping Fully Dimmable 100 – 0% 3200K, 5600K & Blacklight Versions DMX or Wireless Operation 14.4v Battery or Worldwide AC Power Yoke Mount for Pan & Tilt Sturdy, Durable Aluminum Construction Made Production Tough in the USA
Datasheet
Description
Built on the award-winning F8 platform, the F8-200 LED Fresnel is the new standard of portable LED lighting. It continues the Zylight tradition of combining high quality optics, innovative design, rugged broadcast-quality construction, and high color accuracy, with twice the light output. Available in both 3200K or 5600K color temperature versions, the F8-200’s advanced ultra-bright LED module ensures excellent skin tones and rich, accurate color rendition. Of course, the F8-200 has all the hallmarks of a traditional Fresnel light, including single shadow beam shaping with adjustable beam spread (16-70 degrees), continuous focus, and a high-quality 8” lens for a smooth light field. The F8-200 collapses to less than 5” thick, for easy transportation and storage in one of our custom single or dual ATA-rated soft cases. It comes with a worldwide AC adapter, or you can power it in the field from a pair of standard 14.4V camera batteries, for complete portability. Its a water-resistant IP54 rating ensures the F8-200 will keep shining in rain, snow, or dust. Don’t try that with your traditional Fresnel. In the studio, all the functionality of the Zylight F8-100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless system. There is also a studio yoke option for permanent installation, and at 15” x 12” x 4” it will take up considerably less space in your grid. Its ultra-quiet fan operation means it can run in a studio setting without disrupting audio recording. Features Thin & Lightweight Design High CRI/TLCI Up to 97 CRI Water Resistant IP54 Rating Variable Spot-Flood Ultra Silent Fan Cooling Single Shadow Beam Shaping Fully Dimmable 100 – 0% 3200K, 5600K & Blacklight Versions DMX or Wireless Operation 14.4v Battery or Worldwide AC Power Yoke Mount for Pan & Tilt Sturdy, Durable Aluminum Construction Made Production Tough in the USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Fresnel - F8-200 - Ushio America, Inc.
Cypress, CA, USA
LED Fresnel
F8-200
LED Fresnel F8-200
Built on the award-winning F8 platform, the F8-200 LED Fresnel is the new standard of portable LED lighting. It continues the Zylight tradition of combining high quality optics, innovative design, rugged broadcast-quality construction, and high color accuracy, with twice the light output. Available in both 3200K or 5600K color temperature versions, the F8-200’s advanced ultra-bright LED module ensures excellent skin tones and rich, accurate color rendition. Of course, the F8-200 has all the hallmarks of a traditional Fresnel light, including single shadow beam shaping with adjustable beam spread (16-70 degrees), continuous focus, and a high-quality 8” lens for a smooth light field. The F8-200 collapses to less than 5” thick, for easy transportation and storage in one of our custom single or dual ATA-rated soft cases. It comes with a worldwide AC adapter, or you can power it in the field from a pair of standard 14.4V camera batteries, for complete portability. Its a water-resistant IP54 rating ensures the F8-200 will keep shining in rain, snow, or dust. Don’t try that with your traditional Fresnel. In the studio, all the functionality of the Zylight F8-100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless system. There is also a studio yoke option for permanent installation, and at 15” x 12” x 4” it will take up considerably less space in your grid. Its ultra-quiet fan operation means it can run in a studio setting without disrupting audio recording. Features Thin & Lightweight Design High CRI/TLCI Up to 97 CRI Water Resistant IP54 Rating Variable Spot-Flood Ultra Silent Fan Cooling Single Shadow Beam Shaping Fully Dimmable 100 – 0% 3200K, 5600K & Blacklight Versions DMX or Wireless Operation 14.4v Battery or Worldwide AC Power Yoke Mount for Pan & Tilt Sturdy, Durable Aluminum Construction Made Production Tough in the USA

Built on the award-winning F8 platform, the F8-200 LED Fresnel is the new standard of portable LED lighting. It continues the Zylight tradition of combining high quality optics, innovative design, rugged broadcast-quality construction, and high color accuracy, with twice the light output.

Available in both 3200K or 5600K color temperature versions, the F8-200’s advanced ultra-bright LED module ensures excellent skin tones and rich, accurate color rendition. Of course, the F8-200 has all the hallmarks of a traditional Fresnel light, including single shadow beam shaping with adjustable beam spread (16-70 degrees), continuous focus, and a high-quality 8” lens for a smooth light field.

The F8-200 collapses to less than 5” thick, for easy transportation and storage in one of our custom single or dual ATA-rated soft cases. It comes with a worldwide AC adapter, or you can power it in the field from a pair of standard 14.4V camera batteries, for complete portability. Its a water-resistant IP54 rating ensures the F8-200 will keep shining in rain, snow, or dust.

Don’t try that with your traditional Fresnel. In the studio, all the functionality of the Zylight F8-100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless system. There is also a studio yoke option for permanent installation, and at 15” x 12” x 4” it will take up considerably less space in your grid. Its ultra-quiet fan operation means it can run in a studio setting without disrupting audio recording.

Features

  • Thin & Lightweight Design
  • High CRI/TLCI Up to 97 CRI
  • Water Resistant IP54 Rating
  • Variable Spot-Flood
  • Ultra Silent Fan Cooling
  • Single Shadow Beam Shaping
  • Fully Dimmable 100 – 0%
  • 3200K, 5600K & Blacklight Versions
  • DMX or Wireless Operation
  • 14.4v Battery or Worldwide AC Power
  • Yoke Mount for Pan & Tilt
  • Sturdy, Durable Aluminum Construction
  • Made Production Tough in the USA
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number F8-200
Product Name LED Fresnel
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details