Ushio America, Inc. LED Fresnel Light Eye-Lite

Description
There are three different versions of Eye Lite available: Daylight, Tungsten or Bi-Color. The Eye-Lite (Bi-Color)is the newest to the family and has two integrated dimmers: one that adjusts color temperature between Tungsten (3000˚K) and Daylight (6000˚K) and one that controls light output – from 5-100%. The unit has an integrated lithium-ion battery that provides a run-time of over two hours. The housing is made from 6061 aircraft aluminum and the quality of the light color is superior to nearly all other daylight LED lights on the market: CRI: 97ra (Tungsten) / 95ra (Daylight) TLCI: 95 Each unit has a standard built-in ¼” thread for universal mounting and a micro USB plug for charging. The Eye Lite is ideal for many different applications. As the name implies, it’s perfect for adding catch-lights in the eyes. Its power and small size allow it to be placed just about anywhere on set (inside furniture, shelves, lamps), as well as in tight spaces (cars, elevators, etc.). Features and Benefits Slim, sturdy, lightweight and portable Highly quality bi-color output (Daylight/Tungsten) Powered by built-in lithium-ion battery or AC adapter (included) Flicker-free by CC driver (93% efficiency) 100% to 5% dimming with no color shift Long-life LEDs Technical Specifications CRI: 95ra Color Temperature: Daylight (6000˚K) / Tungsten (3000˚K) Beam Angle: 140˚ Housing: Aluminum 6061 (aircraft grade) Cooling: Air convection What’s Included: Eye Lite (Bi-Color) Micro USB power supply cable
Description
There are three different versions of Eye Lite available: Daylight, Tungsten or Bi-Color. The Eye-Lite (Bi-Color)is the newest to the family and has two integrated dimmers: one that adjusts color temperature between Tungsten (3000˚K) and Daylight (6000˚K) and one that controls light output – from 5-100%. The unit has an integrated lithium-ion battery that provides a run-time of over two hours. The housing is made from 6061 aircraft aluminum and the quality of the light color is superior to nearly all other daylight LED lights on the market: CRI: 97ra (Tungsten) / 95ra (Daylight) TLCI: 95 Each unit has a standard built-in ¼” thread for universal mounting and a micro USB plug for charging. The Eye Lite is ideal for many different applications. As the name implies, it’s perfect for adding catch-lights in the eyes. Its power and small size allow it to be placed just about anywhere on set (inside furniture, shelves, lamps), as well as in tight spaces (cars, elevators, etc.). Features and Benefits Slim, sturdy, lightweight and portable Highly quality bi-color output (Daylight/Tungsten) Powered by built-in lithium-ion battery or AC adapter (included) Flicker-free by CC driver (93% efficiency) 100% to 5% dimming with no color shift Long-life LEDs Technical Specifications CRI: 95ra Color Temperature: Daylight (6000˚K) / Tungsten (3000˚K) Beam Angle: 140˚ Housing: Aluminum 6061 (aircraft grade) Cooling: Air convection What’s Included: Eye Lite (Bi-Color) Micro USB power supply cable

Suppliers

Company
Product
Description
Supplier Links
LED Fresnel Light - Eye-Lite - Ushio America, Inc.
Cypress, CA, USA
LED Fresnel Light
Eye-Lite
LED Fresnel Light Eye-Lite
There are three different versions of Eye Lite available: Daylight, Tungsten or Bi-Color. The Eye-Lite (Bi-Color)is the newest to the family and has two integrated dimmers: one that adjusts color temperature between Tungsten (3000˚K) and Daylight (6000˚K) and one that controls light output – from 5-100%. The unit has an integrated lithium-ion battery that provides a run-time of over two hours. The housing is made from 6061 aircraft aluminum and the quality of the light color is superior to nearly all other daylight LED lights on the market: CRI: 97ra (Tungsten) / 95ra (Daylight) TLCI: 95 Each unit has a standard built-in ¼” thread for universal mounting and a micro USB plug for charging. The Eye Lite is ideal for many different applications. As the name implies, it’s perfect for adding catch-lights in the eyes. Its power and small size allow it to be placed just about anywhere on set (inside furniture, shelves, lamps), as well as in tight spaces (cars, elevators, etc.). Features and Benefits Slim, sturdy, lightweight and portable Highly quality bi-color output (Daylight/Tungsten) Powered by built-in lithium-ion battery or AC adapter (included) Flicker-free by CC driver (93% efficiency) 100% to 5% dimming with no color shift Long-life LEDs Technical Specifications CRI: 95ra Color Temperature: Daylight (6000˚K) / Tungsten (3000˚K) Beam Angle: 140˚ Housing: Aluminum 6061 (aircraft grade) Cooling: Air convection What’s Included: Eye Lite (Bi-Color) Micro USB power supply cable

There are three different versions of Eye Lite available: Daylight, Tungsten or Bi-Color. The Eye-Lite (Bi-Color)is the newest to the family and has two integrated dimmers: one that adjusts color temperature between Tungsten (3000˚K) and Daylight (6000˚K) and one that controls light output – from 5-100%. The unit has an integrated lithium-ion battery that provides a run-time of over two hours. The housing is made from 6061 aircraft aluminum and the quality of the light color is superior to nearly all other daylight LED lights on the market:

  • CRI: 97ra (Tungsten) / 95ra (Daylight)
  • TLCI: 95

Each unit has a standard built-in ¼” thread for universal mounting and a micro USB plug for charging.

The Eye Lite is ideal for many different applications. As the name implies, it’s perfect for adding catch-lights in the eyes. Its power and small size allow it to be placed just about anywhere on set (inside furniture, shelves, lamps), as well as in tight spaces (cars, elevators, etc.).

Features and Benefits

  • Slim, sturdy, lightweight and portable
  • Highly quality bi-color output (Daylight/Tungsten)
  • Powered by built-in lithium-ion battery or AC adapter (included)
  • Flicker-free by CC driver (93% efficiency)
  • 100% to 5% dimming with no color shift
  • Long-life LEDs

Technical Specifications

  • CRI: 95ra
  • Color Temperature: Daylight (6000˚K) / Tungsten (3000˚K)
  • Beam Angle: 140˚
  • Housing: Aluminum 6061 (aircraft grade)
  • Cooling: Air convection

What’s Included:

  • Eye Lite (Bi-Color)
  • Micro USB power supply cable
Supplier's Site

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number Eye-Lite
Product Name LED Fresnel Light
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details