Ushio America, Inc. Bi-color On-board LED Light BI-FLEX 1

Description
The BI-FLEX1 is the first flexible Bi-Color LED panel for professional use in television, movie and photographic production with an outstanding light quality and a CRI and TLCI over 97. The BI-FLEX1 is the cinematographer’s choice for a small, lightweight and powerful lighting tool for many applications like: portable interview light or to hide in narrow spaces like elevators, cars or even inside objects for product photography. The BI-FLEX1 runs from main power supply or battery. The BI-FLEX1 comes with a dimmer and a mount for 16mm studs, to mount it onto your stands or clamps and it has on each corner a velcro enabling you to put it where ever you like, for instance to upgrade your old halogen softbox to LED. The BI-FLEX1 is a flexible panel light 30x30cm and less than 5mm thick. Product Details Light Source: Super high CRI Power LED’s (50W) CRI 97 / TLCI 97 Beam Angle: 140° Dimmer: Dimming: (5%–100%) Cooling: passive cooling Dimension: 300 x 300 x 5mm Weight: 390g Input: AC/DC 12v to 15 Volt Or 90-240V
Description
The BI-FLEX1 is the first flexible Bi-Color LED panel for professional use in television, movie and photographic production with an outstanding light quality and a CRI and TLCI over 97. The BI-FLEX1 is the cinematographer’s choice for a small, lightweight and powerful lighting tool for many applications like: portable interview light or to hide in narrow spaces like elevators, cars or even inside objects for product photography. The BI-FLEX1 runs from main power supply or battery. The BI-FLEX1 comes with a dimmer and a mount for 16mm studs, to mount it onto your stands or clamps and it has on each corner a velcro enabling you to put it where ever you like, for instance to upgrade your old halogen softbox to LED. The BI-FLEX1 is a flexible panel light 30x30cm and less than 5mm thick. Product Details Light Source: Super high CRI Power LED’s (50W) CRI 97 / TLCI 97 Beam Angle: 140° Dimmer: Dimming: (5%–100%) Cooling: passive cooling Dimension: 300 x 300 x 5mm Weight: 390g Input: AC/DC 12v to 15 Volt Or 90-240V

Suppliers

Company
Product
Description
Supplier Links
Bi-color On-board LED Light - BI-FLEX 1 - Ushio America, Inc.
Cypress, CA, USA
Bi-color On-board LED Light
BI-FLEX 1
Bi-color On-board LED Light BI-FLEX 1
The BI-FLEX1 is the first flexible Bi-Color LED panel for professional use in television, movie and photographic production with an outstanding light quality and a CRI and TLCI over 97. The BI-FLEX1 is the cinematographer’s choice for a small, lightweight and powerful lighting tool for many applications like: portable interview light or to hide in narrow spaces like elevators, cars or even inside objects for product photography. The BI-FLEX1 runs from main power supply or battery. The BI-FLEX1 comes with a dimmer and a mount for 16mm studs, to mount it onto your stands or clamps and it has on each corner a velcro enabling you to put it where ever you like, for instance to upgrade your old halogen softbox to LED. The BI-FLEX1 is a flexible panel light 30x30cm and less than 5mm thick. Product Details Light Source: Super high CRI Power LED’s (50W) CRI 97 / TLCI 97 Beam Angle: 140° Dimmer: Dimming: (5%–100%) Cooling: passive cooling Dimension: 300 x 300 x 5mm Weight: 390g Input: AC/DC 12v to 15 Volt Or 90-240V

The BI-FLEX1 is the first flexible Bi-Color LED panel for professional use in television, movie and photographic production with an outstanding light quality and a CRI and TLCI over 97. The BI-FLEX1 is the cinematographer’s choice for a small, lightweight and powerful lighting tool for many applications like: portable interview light or to hide in narrow spaces like elevators, cars or even inside objects for product photography.
The BI-FLEX1 runs from main power supply or battery. The BI-FLEX1 comes with a dimmer and a mount for 16mm studs, to mount it onto your stands or clamps and it has on each corner a velcro enabling you to put it where ever you like, for instance to upgrade your old halogen softbox to LED. The BI-FLEX1 is a flexible panel light 30x30cm and less than 5mm thick.

Product Details

  • Light Source: Super high CRI Power LED’s (50W) CRI 97 / TLCI 97
  • Beam Angle: 140°
  • Dimmer: Dimming: (5%–100%)
  • Cooling: passive cooling
  • Dimension: 300 x 300 x 5mm
  • Weight: 390g
  • Input: AC/DC 12v to 15 Volt Or 90-240V
Supplier's Site

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number BI-FLEX 1
Product Name Bi-color On-board LED Light
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details