Ushio America, Inc. LED Fresnel Light A-LITE

Description
The Aladdin A-LITE is a high-end variable bi-color on-board LED light with an integrated battery. The light quality of the Aladdin A-LITE is outstanding with CRI and TLCI ratings of over 95 for both tungsten and daylight. The integrated lithium-ion battery has a runtime of 1hour and 20 minutes at full power and can be charged quickly via the included Micro USB-to-USB cable. This USB cable allows you to power and/or charge the A-LITE from any USB charger, laptop, camera or battery with a USB port. The A-LITE is the slimmest and lightest on-board light on the market and the housing is made from aircraft- grade aluminum. The light comes with a standard 1⁄4-20” thread to mount to any on-board adapter. A removable hinged, plastic diffuser is included with the light to soften the light even further. The A-LITE produces a color temperature range from tungsten (3000˚K) to daylight (6000˚K) and every point in between, and is completely dimmable from 5–100%. In the box: 1x A-Lite 1x Diffusion filter 1x USB cable Product Details Light Source: Super high CRI Power LED’s (8W) Beam Angle: 140° Driver: Flicker-Free by CC driver (efficiency>93%) Switch: (ON/OFF) Dimmer: Dimming: (5%–100%) color temperatur control: 3000°K–5600°K Battery: 3,7V 2,5A Li-ion battery Housing: material Aluminium 6061 T6 (Aircraft grade) Cooling: passive cooling Dimension: 156 x 80 x 11,5mm Weight: 205g Power input: Micro USB 3,6V Mounting: 1/4 Screw
Description
The Aladdin A-LITE is a high-end variable bi-color on-board LED light with an integrated battery. The light quality of the Aladdin A-LITE is outstanding with CRI and TLCI ratings of over 95 for both tungsten and daylight. The integrated lithium-ion battery has a runtime of 1hour and 20 minutes at full power and can be charged quickly via the included Micro USB-to-USB cable. This USB cable allows you to power and/or charge the A-LITE from any USB charger, laptop, camera or battery with a USB port. The A-LITE is the slimmest and lightest on-board light on the market and the housing is made from aircraft- grade aluminum. The light comes with a standard 1⁄4-20” thread to mount to any on-board adapter. A removable hinged, plastic diffuser is included with the light to soften the light even further. The A-LITE produces a color temperature range from tungsten (3000˚K) to daylight (6000˚K) and every point in between, and is completely dimmable from 5–100%. In the box: 1x A-Lite 1x Diffusion filter 1x USB cable Product Details Light Source: Super high CRI Power LED’s (8W) Beam Angle: 140° Driver: Flicker-Free by CC driver (efficiency>93%) Switch: (ON/OFF) Dimmer: Dimming: (5%–100%) color temperatur control: 3000°K–5600°K Battery: 3,7V 2,5A Li-ion battery Housing: material Aluminium 6061 T6 (Aircraft grade) Cooling: passive cooling Dimension: 156 x 80 x 11,5mm Weight: 205g Power input: Micro USB 3,6V Mounting: 1/4 Screw

Suppliers

Company
Product
Description
Supplier Links
LED Fresnel Light - A-LITE - Ushio America, Inc.
Cypress, CA, USA
LED Fresnel Light
A-LITE
LED Fresnel Light A-LITE
The Aladdin A-LITE is a high-end variable bi-color on-board LED light with an integrated battery. The light quality of the Aladdin A-LITE is outstanding with CRI and TLCI ratings of over 95 for both tungsten and daylight. The integrated lithium-ion battery has a runtime of 1hour and 20 minutes at full power and can be charged quickly via the included Micro USB-to-USB cable. This USB cable allows you to power and/or charge the A-LITE from any USB charger, laptop, camera or battery with a USB port. The A-LITE is the slimmest and lightest on-board light on the market and the housing is made from aircraft- grade aluminum. The light comes with a standard 1⁄4-20” thread to mount to any on-board adapter. A removable hinged, plastic diffuser is included with the light to soften the light even further. The A-LITE produces a color temperature range from tungsten (3000˚K) to daylight (6000˚K) and every point in between, and is completely dimmable from 5–100%. In the box: 1x A-Lite 1x Diffusion filter 1x USB cable Product Details Light Source: Super high CRI Power LED’s (8W) Beam Angle: 140° Driver: Flicker-Free by CC driver (efficiency>93%) Switch: (ON/OFF) Dimmer: Dimming: (5%–100%) color temperatur control: 3000°K–5600°K Battery: 3,7V 2,5A Li-ion battery Housing: material Aluminium 6061 T6 (Aircraft grade) Cooling: passive cooling Dimension: 156 x 80 x 11,5mm Weight: 205g Power input: Micro USB 3,6V Mounting: 1/4 Screw

The Aladdin A-LITE is a high-end variable bi-color on-board LED light with an integrated battery. The light quality of the Aladdin A-LITE is outstanding with CRI and TLCI ratings of over 95 for both tungsten and daylight. The integrated lithium-ion battery has a runtime of 1hour and 20 minutes at full power and can be charged quickly via the included Micro USB-to-USB cable. This USB cable allows you to power and/or charge the A-LITE from any USB charger, laptop, camera or battery with a USB port. The A-LITE is the slimmest and lightest on-board light on the market and the housing is made from aircraft- grade aluminum. The light comes with a standard 1⁄4-20” thread to mount to any on-board adapter.
A removable hinged, plastic diffuser is included with the light to soften the light even further. The A-LITE produces a color temperature range from tungsten (3000˚K) to daylight (6000˚K) and every point in between, and is completely dimmable from 5–100%.

In the box:

1x A-Lite

1x Diffusion filter

1x USB cable

Product Details

  • Light Source: Super high CRI Power LED’s (8W)
  • Beam Angle: 140°
  • Driver: Flicker-Free by CC driver (efficiency>93%)
  • Switch: (ON/OFF)
  • Dimmer: Dimming: (5%–100%)
  • color temperatur control: 3000°K–5600°K
  • Battery: 3,7V 2,5A Li-ion battery
  • Housing: material Aluminium 6061 T6 (Aircraft grade)
  • Cooling: passive cooling
  • Dimension: 156 x 80 x 11,5mm
  • Weight: 205g
  • Power input: Micro USB 3,6V
  • Mounting: 1/4 Screw
Supplier's Site

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number A-LITE
Product Name LED Fresnel Light
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Battery Powered; Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details