Ushio America, Inc. Variable Color Temperature LED Soft Light, Pro-Panel™ V2 2×2

Description
Don’t think panel lights can be exciting? Take a look at the Pro-Panel™ V2. Available in 1×2 and 2×2 configurations, the Pro-Panel is a variable color temperature LED soft light designed for cinematography, broadcast video, and professional photography. With Pro-Panel lights, you get all the benefits of LED lighting – cool operation, energy savings, and exceptional long life – without the harsh glare and multiple shadow effects often associated with budget LED panel lights. Built to keep up with your busy shooting schedule, Pro-Panel lights also deliver flexibility and control. Easily adjustable from tungsten to daylight (2700K-6500K), the Pro-Panel delivers diffused, high-quality light with up to a 95 CRI (Color Rendering Index) rating. High frame rates? No problem for Pro-Panel, which has been tested up to 5600 FPS. Pro-Panel lights are fully dimmable, include DMX control, deliver a wide 110-degree beam, and feature color and dimming control knobs (plus two custom preset buttons) on the rear panel. All Pro-Panel lights ship with a honey comb louver to block unwanted light spill and refine beam control, gel frame for customized light effects, and an adjustable yoke that allows mounting on portable stands or hanging on a studio grid. Features Very wide 2700K Tungsten to 6500K Daylight Variable Range Continuous DMX 512 Dimming Control 100%-0%; 5-Pin XLR In and Out Flicker-Free DC Driving System Suitable for High Speed Frame Rates* Up to 95CRI** Adjustable Yoke Capable of Hanging in Studio or Portable Stand Mount. (Accepts 1/2′ Mounting Hardware) Center Mount Option On-Board Color and Dimming Control Knobs Plus Two Custom Preset Buttons (Tungsten and Daylight) 3-Year Warranty Max. Power Consumption: 100W < 1A 90-240V AC Input Range 110° Beam Angle Certifications: UL, CE and FCC 24-30V DC Battery Input 3-Pin XLR
Datasheet
Description
Don’t think panel lights can be exciting? Take a look at the Pro-Panel™ V2. Available in 1×2 and 2×2 configurations, the Pro-Panel is a variable color temperature LED soft light designed for cinematography, broadcast video, and professional photography. With Pro-Panel lights, you get all the benefits of LED lighting – cool operation, energy savings, and exceptional long life – without the harsh glare and multiple shadow effects often associated with budget LED panel lights. Built to keep up with your busy shooting schedule, Pro-Panel lights also deliver flexibility and control. Easily adjustable from tungsten to daylight (2700K-6500K), the Pro-Panel delivers diffused, high-quality light with up to a 95 CRI (Color Rendering Index) rating. High frame rates? No problem for Pro-Panel, which has been tested up to 5600 FPS. Pro-Panel lights are fully dimmable, include DMX control, deliver a wide 110-degree beam, and feature color and dimming control knobs (plus two custom preset buttons) on the rear panel. All Pro-Panel lights ship with a honey comb louver to block unwanted light spill and refine beam control, gel frame for customized light effects, and an adjustable yoke that allows mounting on portable stands or hanging on a studio grid. Features Very wide 2700K Tungsten to 6500K Daylight Variable Range Continuous DMX 512 Dimming Control 100%-0%; 5-Pin XLR In and Out Flicker-Free DC Driving System Suitable for High Speed Frame Rates* Up to 95CRI** Adjustable Yoke Capable of Hanging in Studio or Portable Stand Mount. (Accepts 1/2′ Mounting Hardware) Center Mount Option On-Board Color and Dimming Control Knobs Plus Two Custom Preset Buttons (Tungsten and Daylight) 3-Year Warranty Max. Power Consumption: 100W < 1A 90-240V AC Input Range 110° Beam Angle Certifications: UL, CE and FCC 24-30V DC Battery Input 3-Pin XLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Color Temperature LED Soft Light, Pro-Panel™ - V2 2×2 - Ushio America, Inc.
Cypress, CA, USA
Variable Color Temperature LED Soft Light, Pro-Panel™
V2 2×2
Variable Color Temperature LED Soft Light, Pro-Panel™ V2 2×2
Don’t think panel lights can be exciting? Take a look at the Pro-Panel™ V2. Available in 1×2 and 2×2 configurations, the Pro-Panel is a variable color temperature LED soft light designed for cinematography, broadcast video, and professional photography. With Pro-Panel lights, you get all the benefits of LED lighting – cool operation, energy savings, and exceptional long life – without the harsh glare and multiple shadow effects often associated with budget LED panel lights. Built to keep up with your busy shooting schedule, Pro-Panel lights also deliver flexibility and control. Easily adjustable from tungsten to daylight (2700K-6500K), the Pro-Panel delivers diffused, high-quality light with up to a 95 CRI (Color Rendering Index) rating. High frame rates? No problem for Pro-Panel, which has been tested up to 5600 FPS. Pro-Panel lights are fully dimmable, include DMX control, deliver a wide 110-degree beam, and feature color and dimming control knobs (plus two custom preset buttons) on the rear panel. All Pro-Panel lights ship with a honey comb louver to block unwanted light spill and refine beam control, gel frame for customized light effects, and an adjustable yoke that allows mounting on portable stands or hanging on a studio grid. Features Very wide 2700K Tungsten to 6500K Daylight Variable Range Continuous DMX 512 Dimming Control 100%-0%; 5-Pin XLR In and Out Flicker-Free DC Driving System Suitable for High Speed Frame Rates* Up to 95CRI** Adjustable Yoke Capable of Hanging in Studio or Portable Stand Mount. (Accepts 1/2′ Mounting Hardware) Center Mount Option On-Board Color and Dimming Control Knobs Plus Two Custom Preset Buttons (Tungsten and Daylight) 3-Year Warranty Max. Power Consumption: 100W < 1A 90-240V AC Input Range 110° Beam Angle Certifications: UL, CE and FCC 24-30V DC Battery Input 3-Pin XLR

Don’t think panel lights can be exciting? Take a look at the Pro-Panel™ V2. Available in 1×2 and 2×2 configurations, the Pro-Panel is a variable color temperature LED soft light designed for cinematography, broadcast video, and professional photography. With Pro-Panel lights, you get all the benefits of LED lighting – cool operation, energy savings, and exceptional long life – without the harsh glare and multiple shadow effects often associated with budget LED panel lights.

Built to keep up with your busy shooting schedule, Pro-Panel lights also deliver flexibility and control. Easily adjustable from tungsten to daylight (2700K-6500K), the Pro-Panel delivers diffused, high-quality light with up to a 95 CRI (Color Rendering Index) rating. High frame rates? No problem for Pro-Panel, which has been tested up to 5600 FPS.

Pro-Panel lights are fully dimmable, include DMX control, deliver a wide 110-degree beam, and feature color and dimming control knobs (plus two custom preset buttons) on the rear panel. All Pro-Panel lights ship with a honey comb louver to block unwanted light spill and refine beam control, gel frame for customized light effects, and an adjustable yoke that allows mounting on portable stands or hanging on a studio grid.

Features

  • Very wide 2700K Tungsten to 6500K Daylight Variable Range
  • Continuous DMX 512 Dimming Control 100%-0%; 5-Pin XLR In and Out
  • Flicker-Free DC Driving System Suitable for High Speed Frame Rates*
  • Up to 95CRI**
  • Adjustable Yoke Capable of Hanging in Studio or Portable Stand Mount.
  • (Accepts 1/2″ Mounting Hardware)
  • Center Mount Option
  • On-Board Color and Dimming Control Knobs Plus Two Custom Preset Buttons
  • (Tungsten and Daylight)
  • 3-Year Warranty
  • Max. Power Consumption: 100W < 1A
  • 90-240V AC Input Range
  • 110° Beam Angle
  • Certifications: UL, CE and FCC
  • 24-30V DC Battery Input 3-Pin XLR
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number V2 2×2
Product Name Variable Color Temperature LED Soft Light, Pro-Panel™
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details