Ushio America, Inc. Bi-Color LED Panel BI-FLEX 2

Description
The new BI-FLEX2 Kit builds off of the original BI-FLEX1 but twice the power and length, the dimmer has an integrated battery plate and features DMX controls. As with every other Aladdin product, the BI-FLEX2 is exceptionally well-built, splash-proof*, and features bi-color LED light with superior light output and quality. The color output is adjustable from tungsten to daylight and every point in between, and is completely dimmable from 100% to 10%. Most importantly, the light quality is the best available: » CRI: 98ra (daylight) / 97ra (tungsten) The BI-FLEX2 panel, at 24“x12“ weighs only 1 pound! This kit includes a professional-grade dimmer with a battery plate built in (specify V-Lock or A/B Gold Mount) and DMX controls. It also includes a 1-stop Diffuser, an X-Bend Holder for mounting to stands or booms, a Ball Head Stand Mount, and a 16ft extension cable. Working with high CRI bi-color light essentially means there is no need to color correction or warming gels (CTO). If you’re shooting a portrait with the light set to full daylight and want to add a touch of warmth for improved skin tone, it’s just a turn of a dial. If you’re working in tight quarters and there’s no room for a stand, there’s no problem, as you have several other mounting options. Every BI-FLEX panel has both male Velcro corners and mounting rings, which means you can mount to any surface using female Velcro, screws, nails or even suction cups. And of course, if it’s easier, you can simply gaff-tape the panel to walls, ceilings or poles. Working with the BI-FLEX is not like working with any other light. Because it is highly portable, throws beautiful variable light, can be mounted just about anywhere, and is easy to use and built to last, it will free you from conventional restrictions and allow you to improve the quality of your work. Product Detail Light Source: Super high CRI Power LED’s (50W) CRI / TLCI CRI97 / TLCI97 Color temperatur: 2900K – 6400K Beam Angle: 140° Dimmer: Dimming: (5%–100%) Cooling: passive cooling Dimension: 560 x 300 x 5mm Kit Weight: 1800g Dimmer Input: 12V to 30V Power Unit: Automatic Voltage 90V–260V Certification: CE | TüV | GS | UL
Description
The new BI-FLEX2 Kit builds off of the original BI-FLEX1 but twice the power and length, the dimmer has an integrated battery plate and features DMX controls. As with every other Aladdin product, the BI-FLEX2 is exceptionally well-built, splash-proof*, and features bi-color LED light with superior light output and quality. The color output is adjustable from tungsten to daylight and every point in between, and is completely dimmable from 100% to 10%. Most importantly, the light quality is the best available: » CRI: 98ra (daylight) / 97ra (tungsten) The BI-FLEX2 panel, at 24“x12“ weighs only 1 pound! This kit includes a professional-grade dimmer with a battery plate built in (specify V-Lock or A/B Gold Mount) and DMX controls. It also includes a 1-stop Diffuser, an X-Bend Holder for mounting to stands or booms, a Ball Head Stand Mount, and a 16ft extension cable. Working with high CRI bi-color light essentially means there is no need to color correction or warming gels (CTO). If you’re shooting a portrait with the light set to full daylight and want to add a touch of warmth for improved skin tone, it’s just a turn of a dial. If you’re working in tight quarters and there’s no room for a stand, there’s no problem, as you have several other mounting options. Every BI-FLEX panel has both male Velcro corners and mounting rings, which means you can mount to any surface using female Velcro, screws, nails or even suction cups. And of course, if it’s easier, you can simply gaff-tape the panel to walls, ceilings or poles. Working with the BI-FLEX is not like working with any other light. Because it is highly portable, throws beautiful variable light, can be mounted just about anywhere, and is easy to use and built to last, it will free you from conventional restrictions and allow you to improve the quality of your work. Product Detail Light Source: Super high CRI Power LED’s (50W) CRI / TLCI CRI97 / TLCI97 Color temperatur: 2900K – 6400K Beam Angle: 140° Dimmer: Dimming: (5%–100%) Cooling: passive cooling Dimension: 560 x 300 x 5mm Kit Weight: 1800g Dimmer Input: 12V to 30V Power Unit: Automatic Voltage 90V–260V Certification: CE | TüV | GS | UL

Suppliers

Company
Product
Description
Supplier Links
Bi-Color LED Panel - BI-FLEX 2 - Ushio America, Inc.
Cypress, CA, USA
Bi-Color LED Panel
BI-FLEX 2
Bi-Color LED Panel BI-FLEX 2
The new BI-FLEX2 Kit builds off of the original BI-FLEX1 but twice the power and length, the dimmer has an integrated battery plate and features DMX controls. As with every other Aladdin product, the BI-FLEX2 is exceptionally well-built, splash-proof*, and features bi-color LED light with superior light output and quality. The color output is adjustable from tungsten to daylight and every point in between, and is completely dimmable from 100% to 10%. Most importantly, the light quality is the best available: » CRI: 98ra (daylight) / 97ra (tungsten) The BI-FLEX2 panel, at 24“x12“ weighs only 1 pound! This kit includes a professional-grade dimmer with a battery plate built in (specify V-Lock or A/B Gold Mount) and DMX controls. It also includes a 1-stop Diffuser, an X-Bend Holder for mounting to stands or booms, a Ball Head Stand Mount, and a 16ft extension cable. Working with high CRI bi-color light essentially means there is no need to color correction or warming gels (CTO). If you’re shooting a portrait with the light set to full daylight and want to add a touch of warmth for improved skin tone, it’s just a turn of a dial. If you’re working in tight quarters and there’s no room for a stand, there’s no problem, as you have several other mounting options. Every BI-FLEX panel has both male Velcro corners and mounting rings, which means you can mount to any surface using female Velcro, screws, nails or even suction cups. And of course, if it’s easier, you can simply gaff-tape the panel to walls, ceilings or poles. Working with the BI-FLEX is not like working with any other light. Because it is highly portable, throws beautiful variable light, can be mounted just about anywhere, and is easy to use and built to last, it will free you from conventional restrictions and allow you to improve the quality of your work. Product Detail Light Source: Super high CRI Power LED’s (50W) CRI / TLCI CRI97 / TLCI97 Color temperatur: 2900K – 6400K Beam Angle: 140° Dimmer: Dimming: (5%–100%) Cooling: passive cooling Dimension: 560 x 300 x 5mm Kit Weight: 1800g Dimmer Input: 12V to 30V Power Unit: Automatic Voltage 90V–260V Certification: CE | TüV | GS | UL

The new BI-FLEX2 Kit builds off of the original BI-FLEX1 but twice the power and length, the dimmer has an integrated battery plate and features DMX controls. As with every other Aladdin product, the BI-FLEX2 is exceptionally well-built, splash-proof*, and features bi-color LED light with superior light output and quality. The color output is adjustable from tungsten to daylight and every point in between, and is completely dimmable from 100% to 10%. Most importantly, the light quality is the best available: » CRI: 98ra (daylight) / 97ra (tungsten)
The BI-FLEX2 panel, at 24“x12“ weighs only 1 pound! This kit includes a professional-grade dimmer with a battery plate built in (specify V-Lock or A/B Gold Mount) and DMX controls. It also includes a 1-stop Diffuser, an X-Bend Holder for mounting to stands or booms, a Ball Head Stand Mount, and a 16ft extension cable.
Working with high CRI bi-color light essentially means there is no need to color correction or warming gels (CTO). If you’re shooting a portrait with the light set to full daylight and want to add a touch of warmth for improved skin tone, it’s just a turn of a dial. If you’re working in tight quarters and there’s no room for a stand, there’s no problem, as you have several other mounting options. Every BI-FLEX panel has both male Velcro corners and mounting rings, which means you can mount to any surface using female Velcro, screws, nails or even suction cups. And of course, if it’s easier, you can simply gaff-tape the panel to walls, ceilings or poles. Working with the BI-FLEX is not like working with any other light. Because it is highly portable, throws beautiful variable light, can be mounted just about anywhere, and is easy to use and built to last, it will free you from conventional restrictions and allow you to improve the quality of your work.

Product Detail

  • Light Source: Super high CRI Power LED’s (50W) CRI / TLCI CRI97 / TLCI97
  • Color temperatur: 2900K – 6400K
  • Beam Angle: 140°
  • Dimmer: Dimming: (5%–100%)
  • Cooling: passive cooling
  • Dimension: 560 x 300 x 5mm
  • Kit Weight: 1800g
  • Dimmer Input: 12V to 30V
  • Power Unit: Automatic Voltage 90V–260V
  • Certification: CE | TÜV | GS | UL
Supplier's Site

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number BI-FLEX 2
Product Name Bi-Color LED Panel
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details