Ushio America, Inc. Bi-Color Light Fixture F8-100

Description
The multiple award-winning F8-100 LED Fresnel from Zylight is the next generation of Fresnel lights. All of the hallmarks of a traditional Fresnel light are present; Single shadow beam shaping through barn doors, continuous focusing and a smooth light field. The Zylight F8-100 adds wireless and DMX control, water-resistant IP54 rating,and very rugged construction for field reliability. Available in both 3200K or 5600K color temperature versions, the Zylight F8-100 is extremely compact, durable and the most versatile Fresnel light ever built, boasting a CRI of up to 97 and a quality of light matched only by traditional sunlight and incandescent bulbs, while using a fraction of the energy. The Zylight F8 100 can be powered by both a worldwide AC power adapter or a standard 14.4V camera battery for complete portability. Its thin design and shape allow it to pack into small cases and be taken anywhere. The water-resistant IP54 rating ensures the F8 100 will be comfortable in falling rain or snow, and blowing dirt and dust. Whether shooting a stand-up in a hurricane or snow storm, the F8 will deliver bright light with ease. Try that with your traditional LED Fresnel! In the studio, all functionality of the Zylight F8 100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless link. Features Thin & Lightweight Design High CRI/TLCI LED Engine High CRI/TLCI Up to 97 CRI Water Resistant IP54 Rating Variable Spot-Flood Silent Operation Single Shadow Beam Shaping Fully Dimmable 100 – 0% 3200K, 5600K & Blacklight Versions DMX or Wireless Operation 14.4v Battery or Worldwide AC Power Yoke Mount for Pan & Tilt Sturdy, Durable Aluminum Construction Made Production Tough in the USA
Datasheet
Description
The multiple award-winning F8-100 LED Fresnel from Zylight is the next generation of Fresnel lights. All of the hallmarks of a traditional Fresnel light are present; Single shadow beam shaping through barn doors, continuous focusing and a smooth light field. The Zylight F8-100 adds wireless and DMX control, water-resistant IP54 rating,and very rugged construction for field reliability. Available in both 3200K or 5600K color temperature versions, the Zylight F8-100 is extremely compact, durable and the most versatile Fresnel light ever built, boasting a CRI of up to 97 and a quality of light matched only by traditional sunlight and incandescent bulbs, while using a fraction of the energy. The Zylight F8 100 can be powered by both a worldwide AC power adapter or a standard 14.4V camera battery for complete portability. Its thin design and shape allow it to pack into small cases and be taken anywhere. The water-resistant IP54 rating ensures the F8 100 will be comfortable in falling rain or snow, and blowing dirt and dust. Whether shooting a stand-up in a hurricane or snow storm, the F8 will deliver bright light with ease. Try that with your traditional LED Fresnel! In the studio, all functionality of the Zylight F8 100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless link. Features Thin & Lightweight Design High CRI/TLCI LED Engine High CRI/TLCI Up to 97 CRI Water Resistant IP54 Rating Variable Spot-Flood Silent Operation Single Shadow Beam Shaping Fully Dimmable 100 – 0% 3200K, 5600K & Blacklight Versions DMX or Wireless Operation 14.4v Battery or Worldwide AC Power Yoke Mount for Pan & Tilt Sturdy, Durable Aluminum Construction Made Production Tough in the USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Color Light Fixture - F8-100 - Ushio America, Inc.
Cypress, CA, USA
Bi-Color Light Fixture
F8-100
Bi-Color Light Fixture F8-100
The multiple award-winning F8-100 LED Fresnel from Zylight is the next generation of Fresnel lights. All of the hallmarks of a traditional Fresnel light are present; Single shadow beam shaping through barn doors, continuous focusing and a smooth light field. The Zylight F8-100 adds wireless and DMX control, water-resistant IP54 rating,and very rugged construction for field reliability. Available in both 3200K or 5600K color temperature versions, the Zylight F8-100 is extremely compact, durable and the most versatile Fresnel light ever built, boasting a CRI of up to 97 and a quality of light matched only by traditional sunlight and incandescent bulbs, while using a fraction of the energy. The Zylight F8 100 can be powered by both a worldwide AC power adapter or a standard 14.4V camera battery for complete portability. Its thin design and shape allow it to pack into small cases and be taken anywhere. The water-resistant IP54 rating ensures the F8 100 will be comfortable in falling rain or snow, and blowing dirt and dust. Whether shooting a stand-up in a hurricane or snow storm, the F8 will deliver bright light with ease. Try that with your traditional LED Fresnel! In the studio, all functionality of the Zylight F8 100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless link. Features Thin & Lightweight Design High CRI/TLCI LED Engine High CRI/TLCI Up to 97 CRI Water Resistant IP54 Rating Variable Spot-Flood Silent Operation Single Shadow Beam Shaping Fully Dimmable 100 – 0% 3200K, 5600K & Blacklight Versions DMX or Wireless Operation 14.4v Battery or Worldwide AC Power Yoke Mount for Pan & Tilt Sturdy, Durable Aluminum Construction Made Production Tough in the USA

The multiple award-winning F8-100 LED Fresnel from Zylight is the next generation of Fresnel lights. All of the hallmarks of a traditional Fresnel light are present; Single shadow beam shaping through barn doors, continuous focusing and a smooth light field. The Zylight F8-100 adds wireless and DMX control, water-resistant IP54 rating,and very rugged construction for field reliability.

Available in both 3200K or 5600K color temperature versions, the Zylight F8-100 is extremely compact, durable and the most versatile Fresnel light ever built, boasting a CRI of up to 97 and a quality of light matched only by traditional sunlight and incandescent bulbs, while using a fraction of the energy.

The Zylight F8 100 can be powered by both a worldwide AC power adapter or a standard 14.4V camera battery for complete portability. Its thin design and shape allow it to pack into small cases and be taken anywhere. The water-resistant IP54 rating ensures the F8 100 will be comfortable in falling rain or snow, and blowing dirt and dust.

Whether shooting a stand-up in a hurricane or snow storm, the F8 will deliver bright light with ease. Try that with your traditional LED Fresnel! In the studio, all functionality of the Zylight F8 100 can be controlled via DMX or remotely via the built-in ZyLink ™ wireless link.

Features

  • Thin & Lightweight Design
  • High CRI/TLCI LED Engine
  • High CRI/TLCI Up to 97 CRI
  • Water Resistant IP54 Rating
  • Variable Spot-Flood
  • Silent Operation
  • Single Shadow Beam Shaping
  • Fully Dimmable 100 – 0%
  • 3200K, 5600K & Blacklight Versions
  • DMX or Wireless Operation
  • 14.4v Battery or Worldwide AC Power
  • Yoke Mount for Pan & Tilt
  • Sturdy, Durable Aluminum Construction
  • Made Production Tough in the USA
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number F8-100
Product Name Bi-Color Light Fixture
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details