Ushio America, Inc. LED Fresnel F8-B

Description
If you are looking for dramatic, eye-popping blacklight effects, your fixture needs to emit true 365nm ultraviolet light. Most LED blacklights emit 385nm to 400nm, producing an inefficient output requiring added filters and lower output.Zylight’s F8-B is the only fixture that combines our proprietary Tru365TM LED module with the flexibility and control of a focusable glass Fresnel lens. Built on our 100% silent and field-proven F8 platform, the F8-B delivers the latest in blacklight LED technology with no lenses to change, no filters to check, and no fixed beam patterns to limit your creativity. Emitting a powerful narrow band of UV light, that’s the power of Tru365TM. Bring a World of Flexibility to Your Venue or Event: Flicker Free Performance. Proprietary Tru365TM UV-LED engine. Designed and engineered by Zylight, specifically for use in the F8 chassis. Plus, All the Features of the Award Winning F8 Platform: High-Contrast OLED display Built-in DMX, Zylink, and local control Passive cooling for 100% silent operation IP54 Protection Optically clear Schott Glass Fresnel that won’t yellow like plastic optics. A unique Fresnel design that allows full focusable control of your 365 source. No lenses to change or lose, no optics to configure, just turn the knob and focus Neutrik connectors for all DMX and Power connections Features Proprietary 100w UV-LED engine Up to 5x the Power of Traditioanl 400w Fixture Thin & Lightweight IP54 Protection Water Resistant IP54 Rated Passive Cooling – Fanless, Silent Operation Variable Spot/Floor 14.4v Battery or Worldwide AC Power Unique-Unmatched-Por table
Datasheet
Description
If you are looking for dramatic, eye-popping blacklight effects, your fixture needs to emit true 365nm ultraviolet light. Most LED blacklights emit 385nm to 400nm, producing an inefficient output requiring added filters and lower output.Zylight’s F8-B is the only fixture that combines our proprietary Tru365TM LED module with the flexibility and control of a focusable glass Fresnel lens. Built on our 100% silent and field-proven F8 platform, the F8-B delivers the latest in blacklight LED technology with no lenses to change, no filters to check, and no fixed beam patterns to limit your creativity. Emitting a powerful narrow band of UV light, that’s the power of Tru365TM. Bring a World of Flexibility to Your Venue or Event: Flicker Free Performance. Proprietary Tru365TM UV-LED engine. Designed and engineered by Zylight, specifically for use in the F8 chassis. Plus, All the Features of the Award Winning F8 Platform: High-Contrast OLED display Built-in DMX, Zylink, and local control Passive cooling for 100% silent operation IP54 Protection Optically clear Schott Glass Fresnel that won’t yellow like plastic optics. A unique Fresnel design that allows full focusable control of your 365 source. No lenses to change or lose, no optics to configure, just turn the knob and focus Neutrik connectors for all DMX and Power connections Features Proprietary 100w UV-LED engine Up to 5x the Power of Traditioanl 400w Fixture Thin & Lightweight IP54 Protection Water Resistant IP54 Rated Passive Cooling – Fanless, Silent Operation Variable Spot/Floor 14.4v Battery or Worldwide AC Power Unique-Unmatched-Por table
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Fresnel - F8-B - Ushio America, Inc.
Cypress, CA, USA
LED Fresnel
F8-B
LED Fresnel F8-B
If you are looking for dramatic, eye-popping blacklight effects, your fixture needs to emit true 365nm ultraviolet light. Most LED blacklights emit 385nm to 400nm, producing an inefficient output requiring added filters and lower output.Zylight’s F8-B is the only fixture that combines our proprietary Tru365TM LED module with the flexibility and control of a focusable glass Fresnel lens. Built on our 100% silent and field-proven F8 platform, the F8-B delivers the latest in blacklight LED technology with no lenses to change, no filters to check, and no fixed beam patterns to limit your creativity. Emitting a powerful narrow band of UV light, that’s the power of Tru365TM. Bring a World of Flexibility to Your Venue or Event: Flicker Free Performance. Proprietary Tru365TM UV-LED engine. Designed and engineered by Zylight, specifically for use in the F8 chassis. Plus, All the Features of the Award Winning F8 Platform: High-Contrast OLED display Built-in DMX, Zylink, and local control Passive cooling for 100% silent operation IP54 Protection Optically clear Schott Glass Fresnel that won’t yellow like plastic optics. A unique Fresnel design that allows full focusable control of your 365 source. No lenses to change or lose, no optics to configure, just turn the knob and focus Neutrik connectors for all DMX and Power connections Features Proprietary 100w UV-LED engine Up to 5x the Power of Traditioanl 400w Fixture Thin & Lightweight IP54 Protection Water Resistant IP54 Rated Passive Cooling – Fanless, Silent Operation Variable Spot/Floor 14.4v Battery or Worldwide AC Power Unique-Unmatched-Por table

If you are looking for dramatic, eye-popping blacklight effects, your fixture needs to emit true 365nm ultraviolet light. Most LED blacklights emit 385nm to 400nm, producing an inefficient output requiring added filters and lower output.Zylight’s F8-B is the only fixture that combines our proprietary Tru365TM LED module with the flexibility and control of a focusable glass Fresnel lens. Built on our 100% silent and field-proven F8 platform, the F8-B delivers the latest in blacklight LED technology with no lenses to change, no filters to check, and no fixed beam patterns to limit your creativity. Emitting a powerful narrow band of UV light, that’s the power of Tru365TM.

Bring a World of Flexibility to Your Venue or Event:

  • Flicker Free Performance.
  • Proprietary Tru365TM UV-LED engine. Designed and engineered by Zylight, specifically for use in the F8 chassis.

Plus, All the Features of the Award Winning F8 Platform:

  • High-Contrast OLED display
  • Built-in DMX, Zylink, and local control
  • Passive cooling for 100% silent operation
  • IP54 Protection
  • Optically clear Schott Glass Fresnel that won’t yellow like plastic optics.
  • A unique Fresnel design that allows full focusable control of your 365 source. No lenses to change or lose, no optics to configure, just turn the knob and focus
  • Neutrik connectors for all DMX and Power connections

Features

  • Proprietary 100w UV-LED engine
  • Up to 5x the Power of Traditioanl 400w Fixture
  • Thin & Lightweight
  • IP54 Protection
  • Water Resistant IP54 Rated
  • Passive Cooling – Fanless, Silent Operation
  • Variable Spot/Floor
  • 14.4v Battery or Worldwide AC Power
  • Unique-Unmatched-Portable
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Fixtures
Product Number F8-B
Product Name LED Fresnel
Application Theatrical / Photographic
Fixture Type Other
Lamp Type LED
Features Bulb Included; Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details