RAWELT S.A. de C.V. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| V100 SERIES The complete series of weatherproof lighting fixtures RAWELT is for industrial use to protect from non-explosive vapors, non-combustible dusts, corrosive fumes, water and humidity. To protect socket, lamp... | |
| APPLICATIONS: For use in interior and exterior, safety, security and recreational lighting in entrance ways, driveways, walkways, gardens. Heavy duty diecast aluminum construction Electrostatic powder epoxy/polyester coating. Porcelain socket with... | |
| APPLICATIONS: The LO RAWELT Red Obstruction Light category FAA L-810 is used for making of tall buildings and structures that may present hazards to air navigation. FEATURES: Waterproof (Rain,snow and... | |
| APPLICATIONS: The LO RAWELT Red Obstruction Light is used for marking tall buildings and structures that may present hazards to air navigation. FEATURES: Diecast cooper free aluminum. FRESNEL glass lens... | |
| FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor,... | |
| APPLICATIONS: Series LH-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can... | |
| Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed... | |
| The characteristics of the materials and finishes of this fixture are the same as for the lighting fixture with glass globe, except the glass is made of polycarbonate. APPLICATIONS for... | |
| The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using... | |
| The LED Vaporproof Floodlight fixture are available in two types of color temperatures Neutral and cool White, both has uniform ilumination, designed for interior or exterior use, using a LED... | |
| The RAWELT LED Industrial Signal Light are designed for process and production lines, parking lots, warehouses, industrial facilities, access control, or any place that require a go-stop signaling and traffic... | |
| The V 100 LED Retrofit lighting fixtures are available in cool white temperature, having uniform ilumination, and are designed for interior or exterior use. Using a 9 watts, 1,000 lumens... | |
| The V 100 LED vaportight lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform ilumination, and are designed for interior or... | |
| Series LE-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be... | |
| Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may... |