LO-PC SERIES -- PVC COATED OBSTRUCTION MARKER LIGHT
RAWELT S.A. de C.V.PVC Coated Obstruction Marker LightLO-PC Series
Description
APPLICATIONS:
The LO RAWELT Red Obstruction Light is used for marking tall buildings and structures that may present hazards to air navigation. FEATURES:
Diecast cooper free aluminum.
FRESNEL glass lens threaded base. For 360° visibility. Other green, amber and blue colored glass globes are also available for non-obstruction applications.
Gasket: Neoprene
Gasket: Silicone (optional)
Threaded bottom 1 inch hub for mounting.
Incandescent Lamp Type A-21 (not included): 166 W, 120 Vca or the equivalent in LED Lamp.
Suggested LED Lamp Sylvania® ultraled A-21, 20 W, 120 V.
Manufactured in compliance with:
AN2541
AN2547
FAA AC No. 70/7460-1
FAA AC No. 150/5345-43 E
MIL-STD-810 E
MIL-L-7830 D
MIL-C-250505 (ASG)
Approval certificate: LOA-03-2004
PVC Coating: 40 mils minimum
Purple Urethane: 2 mils minimum
Pressure sealing sleeves on conduit opening.
Specify if it will use with LED lamp.
RAWELT S.A. de C.V.
Done
Datasheet
Description
APPLICATIONS:
The LO RAWELT Red Obstruction Light is used for marking tall buildings and structures that may present hazards to air navigation. FEATURES:
Diecast cooper free aluminum.
FRESNEL glass lens threaded base. For 360° visibility. Other green, amber and blue colored glass globes are also available for non-obstruction applications.
Gasket: Neoprene
Gasket: Silicone (optional)
Threaded bottom 1 inch hub for mounting.
Incandescent Lamp Type A-21 (not included): 166 W, 120 Vca or the equivalent in LED Lamp.
Suggested LED Lamp Sylvania® ultraled A-21, 20 W, 120 V.
Manufactured in compliance with:
AN2541
AN2547
FAA AC No. 70/7460-1
FAA AC No. 150/5345-43 E
MIL-STD-810 E
MIL-L-7830 D
MIL-C-250505 (ASG)
Approval certificate: LOA-03-2004
PVC Coating: 40 mils minimum
Purple Urethane: 2 mils minimum
Pressure sealing sleeves on conduit opening.
Specify if it will use with LED lamp.
APPLICATIONS:
The LO RAWELT Red Obstruction Light is used for marking tall buildings and structures that may present hazards to air navigation. FEATURES:
Diecast cooper free aluminum.
FRESNEL glass lens threaded base. For 360° visibility. Other green, amber and blue colored glass globes are also available for non-obstruction applications.
Gasket: Neoprene
Gasket: Silicone (optional)
Threaded bottom 1 inch hub for mounting.
Incandescent Lamp Type A-21 (not included): 166 W, 120 Vca or the equivalent in LED Lamp.
Suggested LED Lamp Sylvania® ultraled A-21, 20 W, 120 V.
Manufactured in compliance with:
AN2541
AN2547
FAA AC No. 70/7460-1
FAA AC No. 150/5345-43 E
MIL-STD-810 E
MIL-L-7830 D
MIL-C-250505 (ASG)
Approval certificate: LOA-03-2004
PVC Coating: 40 mils minimum
Purple Urethane: 2 mils minimum
Pressure sealing sleeves on conduit opening.
Specify if it will use with LED lamp.
APPLICATIONS:
The LO RAWELT Red Obstruction Light is used for marking tall buildings and structures that may present hazards to air navigation. FEATURES:
Diecast cooper free aluminum.
FRESNEL glass lens threaded base. For 360° visibility. Other green, amber and blue colored glass globes are also available for non-obstruction applications.
Gasket: Neoprene
Gasket: Silicone (optional)
Threaded bottom 1 inch hub for mounting.
Incandescent Lamp Type A-21 (not included):
166 W, 120 Vca or the equivalent in LED Lamp.
Suggested LED Lamp Sylvania® ultraled A-21, 20 W, 120 V.