RAWELT S.A. de C.V. Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS: Conduit unions are used to connect conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect... | |
| MATERIAL: - Body: Diecast aluminum. - Cover: Sheet aluminum. - Screws: Galvanized steel. FINISH: Electrostatic powder epoxy/polyester coating. NPT threaded for use with RIGID and IMC conduit. Cover and screws... | |
| MATERIAL: Body: Diecast aluminum. Cover: Sheet aluminum. Screws: Galvanized steel. FINISH: Electrostatic powder epoxy/polyester coating. For use with EMT conduit (Thinwall). Cover and screws assembled. Manufactured in compliance with: CAN/CSA-C22.2... | |
| Class I, Div. 1 & 2, group A, B, C, D. Class II, Div. 1 & 2, group E, F, G. Class lll, Div. 1 & 2. | |
| Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. | |
| Conduit unions are used to connect RIGID conduit to conduit fittings, allowing to disassembly it, without turning the conduit. CONSTRUCTION: Diecast copper free aluminum. Matching grooves to have a perfect... | |
| For use in corrosive atmospheres. PVC coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves on conduit openings. Material: Diecast aluminum NPT threaded for use with RIGID... | |
| For use in corrosive enviroments. PVC Coating: 40 mils minimum. PURPLE Urethane: 2 mils minimum. Pressure sealing sleeves in conduit openings. In compliance with: UL-514 B NEMA FB-1 F 406... | |
| GRO 90° pulling oulet box, are designed to pull heavy conductors with no damage to the installation, for the large chamber created by the box and cover. Class I,... |