RAWELT S.A. de C.V. Explosionproof Industrial Lighting Fixture LET Series

Description
Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by the National Electrical Code (NEC) Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. Designed lamp mounted base up position. BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Heat resistant prismatic crystal 4 Mounting types: Pendant, stanchion, ceiling, wall. Operation temperature: 104 °F (40 °C) Lampholder: For high temperatures medium base. For incandescent, fluorescent, LED or Halogen. Accept maximum lamp length of 125 mm (4.92"). Power rating: Up to 300w PS 25 and 100-150 w A-21. Gaskets: Silicone for high temperatures. Guard: Diecast aluminum Lamp not furnished Wet locations Raintight Explosionproof Dust-ignitionproof In compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3, 3R, 4, 4X
Datasheet
Description
Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by the National Electrical Code (NEC) Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. Designed lamp mounted base up position. BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Heat resistant prismatic crystal 4 Mounting types: Pendant, stanchion, ceiling, wall. Operation temperature: 104 °F (40 °C) Lampholder: For high temperatures medium base. For incandescent, fluorescent, LED or Halogen. Accept maximum lamp length of 125 mm (4.92"). Power rating: Up to 300w PS 25 and 100-150 w A-21. Gaskets: Silicone for high temperatures. Guard: Diecast aluminum Lamp not furnished Wet locations Raintight Explosionproof Dust-ignitionproof In compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3, 3R, 4, 4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Industrial Lighting Fixture - LET Series - RAWELT S.A. de C.V.
Torreon, Mexico
Explosionproof Industrial Lighting Fixture
LET Series
Explosionproof Industrial Lighting Fixture LET Series
Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G. Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G. Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by the National Electrical Code (NEC) Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. Designed lamp mounted base up position. BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Heat resistant prismatic crystal 4 Mounting types: Pendant, stanchion, ceiling, wall. Operation temperature: 104 °F (40 °C) Lampholder: For high temperatures medium base. For incandescent, fluorescent, LED or Halogen. Accept maximum lamp length of 125 mm (4.92"). Power rating: Up to 300w PS 25 and 100-150 w A-21. Gaskets: Silicone for high temperatures. Guard: Diecast aluminum Lamp not furnished Wet locations Raintight Explosionproof Dust-ignitionproof In compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3, 3R, 4, 4X
  • Class I Div. 1/Groups C,D Class II Div. 1 Groups E,F,G.
    Class I Zone 1 & 2/Groups II B, Class II Groups E, F, G.
  • Series LE, Lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow.
  • They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by the National Electrical Code (NEC)
  • Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc.
  • Designed lamp mounted base up position.
    BODY AND MOUNTING:
  • Diecast aluminum.
    FINISH:
  • Electrostatic powder epoxic/polyester polymerized coating.
    FEATURES:
  • External hardware: Stainless steel.
  • Refractor globe: Heat resistant prismatic crystal
  • 4 Mounting types: Pendant, stanchion, ceiling, wall.
  • Operation temperature: 104 °F (40 °C)
  • Lampholder: For high temperatures medium base. For incandescent, fluorescent, LED or Halogen.
  • Accept maximum lamp length of 125 mm (4.92").
  • Power rating: Up to 300w PS 25 and 100-150 w A-21.
  • Gaskets: Silicone for high temperatures.
  • Guard: Diecast aluminum
  • Lamp not furnished
  • Wet locations
  • Raintight
  • Explosionproof
  • Dust-ignitionproof
  • In compliance with:
    • UL 844, UL 1598
    • CSA C22.2 No.137
    • NEMA 3, 3R, 4, 4X
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number LET Series
Product Name Explosionproof Industrial Lighting Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details