RAWELT S.A. de C.V. LED Vaporproof Floodlight RFVS Series

Description
The LED Vaporproof Floodlight fixture are available in two types of color temperatures Neutral and cool White, both has uniform ilumination, designed for interior or exterior use, using a LED arrangements can overcome 300 watts incandescent light. APPLICATIONS: Low ceiling mounting, tunnels, reduced spaces or rooms Areas where the maintenance is hard to reach General areas Security areas Perimeter Buildings Landscape areas Facades Loading Decks Cooling Chambers, sewage plants, corrosive, dirt and humidity environments ADVANTAGES: Compact and lightweight Minimal maintenance Instant ignition Resistant to impacts and vibrations Operation at low temperatures Controller with internal fuses for branch circuit protection LED system can save up to 80% in energy costs 50,000 hours of expected life can provide more than 10 years of lighting without maintenance Contains no mercury and hazardous chemical products Operation temperatures: -30° up to 55°C Two mountings: 3/4" conduit and swivel bracket External Flaps provides great thermal transfer obtaining higher T-Ratings Factory Pre-Wired Assembly - Aluminum Diecast Housing. - Stainless Steel Hardware. - Policarbonate Prismatic lens resistant to UV light. - Swivel Bracket and sun shade: Stainless Steel - Gaskets: Silicone. MATERIALS: Manufactured in accordance with: UL 1598 NEMA 4, 4X CSA C22.2 No. 250 UL 8750 RoHs
Datasheet
Description
The LED Vaporproof Floodlight fixture are available in two types of color temperatures Neutral and cool White, both has uniform ilumination, designed for interior or exterior use, using a LED arrangements can overcome 300 watts incandescent light. APPLICATIONS: Low ceiling mounting, tunnels, reduced spaces or rooms Areas where the maintenance is hard to reach General areas Security areas Perimeter Buildings Landscape areas Facades Loading Decks Cooling Chambers, sewage plants, corrosive, dirt and humidity environments ADVANTAGES: Compact and lightweight Minimal maintenance Instant ignition Resistant to impacts and vibrations Operation at low temperatures Controller with internal fuses for branch circuit protection LED system can save up to 80% in energy costs 50,000 hours of expected life can provide more than 10 years of lighting without maintenance Contains no mercury and hazardous chemical products Operation temperatures: -30° up to 55°C Two mountings: 3/4" conduit and swivel bracket External Flaps provides great thermal transfer obtaining higher T-Ratings Factory Pre-Wired Assembly - Aluminum Diecast Housing. - Stainless Steel Hardware. - Policarbonate Prismatic lens resistant to UV light. - Swivel Bracket and sun shade: Stainless Steel - Gaskets: Silicone. MATERIALS: Manufactured in accordance with: UL 1598 NEMA 4, 4X CSA C22.2 No. 250 UL 8750 RoHs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Vaporproof Floodlight - RFVS Series - RAWELT S.A. de C.V.
Torreon, Mexico
LED Vaporproof Floodlight
RFVS Series
LED Vaporproof Floodlight RFVS Series
The LED Vaporproof Floodlight fixture are available in two types of color temperatures Neutral and cool White, both has uniform ilumination, designed for interior or exterior use, using a LED arrangements can overcome 300 watts incandescent light. APPLICATIONS: Low ceiling mounting, tunnels, reduced spaces or rooms Areas where the maintenance is hard to reach General areas Security areas Perimeter Buildings Landscape areas Facades Loading Decks Cooling Chambers, sewage plants, corrosive, dirt and humidity environments ADVANTAGES: Compact and lightweight Minimal maintenance Instant ignition Resistant to impacts and vibrations Operation at low temperatures Controller with internal fuses for branch circuit protection LED system can save up to 80% in energy costs 50,000 hours of expected life can provide more than 10 years of lighting without maintenance Contains no mercury and hazardous chemical products Operation temperatures: -30° up to 55°C Two mountings: 3/4" conduit and swivel bracket External Flaps provides great thermal transfer obtaining higher T-Ratings Factory Pre-Wired Assembly - Aluminum Diecast Housing. - Stainless Steel Hardware. - Policarbonate Prismatic lens resistant to UV light. - Swivel Bracket and sun shade: Stainless Steel - Gaskets: Silicone. MATERIALS: Manufactured in accordance with: UL 1598 NEMA 4, 4X CSA C22.2 No. 250 UL 8750 RoHs
  • The LED Vaporproof Floodlight fixture are available in two types of color temperatures Neutral and cool White, both has uniform ilumination, designed for interior or exterior use, using a LED arrangements can overcome 300 watts incandescent light.
    APPLICATIONS:
  • Low ceiling mounting, tunnels, reduced spaces or rooms
  • Areas where the maintenance is hard to reach
  • General areas
  • Security areas
  • Perimeter Buildings
  • Landscape areas
  • Facades
  • Loading Decks
  • Cooling Chambers, sewage plants, corrosive, dirt and humidity environments
    ADVANTAGES:
  • Compact and lightweight
  • Minimal maintenance
  • Instant ignition
  • Resistant to impacts and vibrations
  • Operation at low temperatures
  • Controller with internal fuses for branch circuit protection
  • LED system can save up to 80% in energy costs
  • 50,000 hours of expected life can provide more than 10 years of lighting without maintenance
  • Contains no mercury and hazardous chemical products
  • Operation temperatures: -30° up to 55°C
  • Two mountings: 3/4" conduit and swivel bracket
  • External Flaps provides great thermal transfer obtaining higher T-Ratings
  • Factory Pre-Wired Assembly
    • - Aluminum Diecast Housing.
    • - Stainless Steel Hardware.
    • - Policarbonate Prismatic lens resistant to UV light.
    • - Swivel Bracket and sun shade: Stainless Steel
    • - Gaskets: Silicone.

    MATERIALS:
  • Manufactured in accordance with:
    • UL 1598
    • NEMA 4, 4X
    • CSA C22.2 No. 250
    • UL 8750
    • RoHs
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number RFVS Series
Product Name LED Vaporproof Floodlight
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details