RAWELT S.A. de C.V. Industrial Signal Light LED SMV Series

Description
The RAWELT LED Industrial Signal Light are designed for process and production lines, parking lots, warehouses, industrial facilities, access control, or any place that require a go-stop signaling and traffic control. The RAWELT LED Industrial Signal Light allow to reduce the energy consumption against the incandescent traditional signal lightings saving operating and maintenance expenses. ADVANTAGES: Robust, compact and lightweight housing factory preassembled and fully gasketed. Minimal maintenance Instant ignition Resistant to impacts and vibrations Operation at low temperatures Low surface temperatures Controller with internal fuses for branch circuit protection LED system can save up to 80% in energy costs 50,000 hours of expected life can provide more than 10 years of lighting without maintenance Contains no mercury and hazardous chemical products Operation temperatures: -30° up to 55°C Colors: red, green and Amber Factory prewired assembly External flaps provides great thermal transfer obtaining higher T-Ratings - Aluminum Diecast Housing. - Stainless Steel Hardware. - Prismatic lens and sun shade: policarbonate resistant to UV light - Swivel Bracket: Stainless Steel - Gaskets: Silicone. MATERIALS: Manufactured in accordance with: UL 1598 NEMA 4, 4X CSA C22.2 No. 250 UL 8750 RoHs
Datasheet
Description
The RAWELT LED Industrial Signal Light are designed for process and production lines, parking lots, warehouses, industrial facilities, access control, or any place that require a go-stop signaling and traffic control. The RAWELT LED Industrial Signal Light allow to reduce the energy consumption against the incandescent traditional signal lightings saving operating and maintenance expenses. ADVANTAGES: Robust, compact and lightweight housing factory preassembled and fully gasketed. Minimal maintenance Instant ignition Resistant to impacts and vibrations Operation at low temperatures Low surface temperatures Controller with internal fuses for branch circuit protection LED system can save up to 80% in energy costs 50,000 hours of expected life can provide more than 10 years of lighting without maintenance Contains no mercury and hazardous chemical products Operation temperatures: -30° up to 55°C Colors: red, green and Amber Factory prewired assembly External flaps provides great thermal transfer obtaining higher T-Ratings - Aluminum Diecast Housing. - Stainless Steel Hardware. - Prismatic lens and sun shade: policarbonate resistant to UV light - Swivel Bracket: Stainless Steel - Gaskets: Silicone. MATERIALS: Manufactured in accordance with: UL 1598 NEMA 4, 4X CSA C22.2 No. 250 UL 8750 RoHs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Signal Light LED - SMV Series - RAWELT S.A. de C.V.
Torreon, Mexico
Industrial Signal Light LED
SMV Series
Industrial Signal Light LED SMV Series
The RAWELT LED Industrial Signal Light are designed for process and production lines, parking lots, warehouses, industrial facilities, access control, or any place that require a go-stop signaling and traffic control. The RAWELT LED Industrial Signal Light allow to reduce the energy consumption against the incandescent traditional signal lightings saving operating and maintenance expenses. ADVANTAGES: Robust, compact and lightweight housing factory preassembled and fully gasketed. Minimal maintenance Instant ignition Resistant to impacts and vibrations Operation at low temperatures Low surface temperatures Controller with internal fuses for branch circuit protection LED system can save up to 80% in energy costs 50,000 hours of expected life can provide more than 10 years of lighting without maintenance Contains no mercury and hazardous chemical products Operation temperatures: -30° up to 55°C Colors: red, green and Amber Factory prewired assembly External flaps provides great thermal transfer obtaining higher T-Ratings - Aluminum Diecast Housing. - Stainless Steel Hardware. - Prismatic lens and sun shade: policarbonate resistant to UV light - Swivel Bracket: Stainless Steel - Gaskets: Silicone. MATERIALS: Manufactured in accordance with: UL 1598 NEMA 4, 4X CSA C22.2 No. 250 UL 8750 RoHs
  • The RAWELT LED Industrial Signal Light are designed for process and production lines, parking lots, warehouses, industrial facilities, access control, or any place that require a go-stop signaling and traffic control.
    The RAWELT LED Industrial Signal Light allow to reduce the energy consumption against the incandescent traditional signal lightings saving operating and maintenance expenses.

    ADVANTAGES:
  • Robust, compact and lightweight housing factory preassembled and fully gasketed.
  • Minimal maintenance
  • Instant ignition
  • Resistant to impacts and vibrations
  • Operation at low temperatures
  • Low surface temperatures
  • Controller with internal fuses for branch circuit protection
  • LED system can save up to 80% in energy costs
  • 50,000 hours of expected life can provide more than 10 years of lighting without maintenance
  • Contains no mercury and hazardous chemical products
  • Operation temperatures: -30° up to 55°C
  • Colors: red, green and Amber
  • Factory prewired assembly
  • External flaps provides great thermal transfer obtaining higher T-Ratings
    • - Aluminum Diecast Housing.
    • - Stainless Steel Hardware.
    • - Prismatic lens and sun shade: policarbonate resistant to UV light
    • - Swivel Bracket: Stainless Steel
    • - Gaskets: Silicone.

    MATERIALS:
  • Manufactured in accordance with:
    • UL 1598
    • NEMA 4, 4X
    • CSA C22.2 No. 250
    • UL 8750
    • RoHs
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number SMV Series
Product Name Industrial Signal Light LED
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details