RAWELT S.A. de C.V. HID Industrial Lighting Fixture For Ordinary And Hazardous Locations HPSC Series

Description
FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
Datasheet
Description
FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations - HPSC Series - RAWELT S.A. de C.V.
Torreon, Mexico
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations
HPSC Series
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations HPSC Series
FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
    FEATURES:
  • External hardware: Stainless steel.
  • Refractor globe: Threaded heat resistant prismatic crystal
  • 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast.
  • Ballast: High power factor, class H insulation (180 °C)
  • Power rating:
    • High pressure sodium: 70, 100, 150 w
    • Mercury vapor: 175, 250 w
    • Metal halide: 175, 250 w
    • Incandescent: 60 through 300 w
  • Electrical protection: Ground screw to bond mounting cover to ballast housing.
  • Operation temperature:
    • 104 °F (40 °C)
  • Minimum operation temperature:
    • -40 °C (-40 °F) High pressure sodium vapor,
    • -30 °C (-22 °F) Metal halide
    • mercury vapor
  • Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent.
  • Gaskets: Silicone for high temperatures
  • Guard: Diecast aluminum
  • Lamp not furnished
  • Reflector: Fiberglass reinforced with white polyester.
    • Add to the catalog the suffix to specify the voltage:
    • 127, 220 Dualvolt: DT
    • 127, 208, 240, 277, Multitap: MT
  • Manufactured in compliance with:
    • UL 844, UL 1598
    • CSA C22.2 No.137
    • NEMA 3,4X
    • IESNA - LM - 31
    • IESNA - LM - 46
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number HPSC Series
Product Name HID Industrial Lighting Fixture For Ordinary And Hazardous Locations
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details